Pulse Electronics Corporation Pulse Transformers - T5034NL T5034NL

Description
Manufacturer: Pulse Electronics Network Win Source Part Number: 727423-T5034NL Packaging: Tube Mounting Style: SMD Transformer Type: Isolation and Data Interface (Encapsulated) Inductance: 30mH Weight: 0.25 oz (7.12 g) Categories: Transformers Status: Obsolete Height - Seated (Maximum): 0.326" (8.28mm) Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 15 MSL Level: 4 (72 Hours) Parts Dimension: 1.170" L x 0.500" W (29.72mm x 12.70mm)
Request a Quote
Description
Manufacturer: Pulse Electronics Network Win Source Part Number: 727423-T5034NL Packaging: Tube Mounting Style: SMD Transformer Type: Isolation and Data Interface (Encapsulated) Inductance: 30mH Weight: 0.25 oz (7.12 g) Categories: Transformers Status: Obsolete Height - Seated (Maximum): 0.326" (8.28mm) Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 15 MSL Level: 4 (72 Hours) Parts Dimension: 1.170" L x 0.500" W (29.72mm x 12.70mm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - T5034NL - 727423-T5034NL - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - T5034NL
727423-T5034NL
Pulse Transformers - T5034NL 727423-T5034NL
Manufacturer: Pulse Electronics Network Win Source Part Number: 727423-T5034NL Packaging: Tube Mounting Style: SMD Transformer Type: Isolation and Data Interface (Encapsulated) Inductance: 30mH Weight: 0.25 oz (7.12 g) Categories: Transformers Status: Obsolete Height - Seated (Maximum): 0.326" (8.28mm) Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 15 MSL Level: 4 (72 Hours) Parts Dimension: 1.170" L x 0.500" W (29.72mm x 12.70mm)

Manufacturer: Pulse Electronics Network
Win Source Part Number: 727423-T5034NL
Packaging: Tube
Mounting Style: SMD
Transformer Type: Isolation and Data Interface (Encapsulated)
Inductance: 30mH
Weight: 0.25 oz (7.12 g)
Categories: Transformers
Status: Obsolete
Height - Seated (Maximum): 0.326" (8.28mm)
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 15
MSL Level: 4 (72 Hours)
Parts Dimension: 1.170" L x 0.500" W (29.72mm x 12.70mm)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transformers
Product Number 727423-T5034NL
Product Name Pulse Transformers - T5034NL
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
WB Through Hole Wideband RF Transformers - WB1.18-3L - Coilcraft, Inc.
Specs
Cooling Method Air
Other Transformer Types / Applications Isolation; RF
Standards RoHS
View Details
2 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
3A Pulse Transformer - 166-3EHQ1 - ERSAELECTRONICS PTE. LTD.
Specs
Category Signal
View Details