Pulse Electronics Corporation Pulse Transformers - T5049NLT T5049NLT

Description
Manufacturer: Pulse A Technitrol Company Win Source Part Number: 712401-T5049NLT Family Name: T5049 Manufacturer Homepage: www.pulseeng.com Reference case: SOP20 Reference Date Code: 1551+ Introduction Date: August 31, 2009 ECCN: EAR99 Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Pulse A Technitrol Company Win Source Part Number: 712401-T5049NLT Family Name: T5049 Manufacturer Homepage: www.pulseeng.com Reference case: SOP20 Reference Date Code: 1551+ Introduction Date: August 31, 2009 ECCN: EAR99 Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - T5049NLT - 712401-T5049NLT - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - T5049NLT
712401-T5049NLT
Pulse Transformers - T5049NLT 712401-T5049NLT
Manufacturer: Pulse A Technitrol Company Win Source Part Number: 712401-T5049NLT Family Name: T5049 Manufacturer Homepage: www.pulseeng.com Reference case: SOP20 Reference Date Code: 1551+ Introduction Date: August 31, 2009 ECCN: EAR99 Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Pulse A Technitrol Company
Win Source Part Number: 712401-T5049NLT
Family Name: T5049
Manufacturer Homepage: www.pulseeng.com
Reference case: SOP20
Reference Date Code: 1551+
Introduction Date: August 31, 2009
ECCN: EAR99
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now
SMD Pulse Transformer - 166-T5049NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Pulse Transformer
166-T5049NLT
SMD Pulse Transformer 166-T5049NLT
XFMR ISDN S 1CT:1CT SMD RPB Product overview: T5049NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-T5049NLT can be used for catalog matching and distributor lookup.

XFMR ISDN S 1CT:1CT SMD RPB Product overview: T5049NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-T5049NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Transformers - Pulse Transformers
T5049NLT
Transformers - Pulse Transformers T5049NLT
XFMR ISDN S 1CT:1CT SMD RPB

XFMR ISDN S 1CT:1CT SMD RPB

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers
Product Number 712401-T5049NLT 166-T5049NLT T5049NLT
Product Name Pulse Transformers - T5049NLT SMD Pulse Transformer Transformers - Pulse Transformers
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details