Pulse Electronics Corporation Pulse Transformers - T1137NLST T1137NLST

Description
Manufacturer: Pulse Win Source Part Number: 935897-T1137NLST Operating Temperature Range: 0°C ~ 70°C Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Transformers ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 600 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Pulse Win Source Part Number: 935897-T1137NLST Operating Temperature Range: 0°C ~ 70°C Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Transformers ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 600 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - T1137NLST - 935897-T1137NLST - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - T1137NLST
935897-T1137NLST
Pulse Transformers - T1137NLST 935897-T1137NLST
Manufacturer: Pulse Win Source Part Number: 935897-T1137NLST Operating Temperature Range: 0°C ~ 70°C Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Transformers ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 600 MSL Level: 1 (Unlimited)

Manufacturer: Pulse
Win Source Part Number: 935897-T1137NLST
Operating Temperature Range: 0°C ~ 70°C
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Transformers
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 600
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transformers
Product Number 935897-T1137NLST
Product Name Pulse Transformers - T1137NLST
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Surface Mount Wideband RF Transformers - A9900-A - Coilcraft, Inc.
Specs
Cooling Method Air
Other Transformer Types / Applications Isolation; RF
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Pulse Transformers - A145149CT-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
4 suppliers