Pulse Electronics Corporation Pulse Transformer T2007

Description
IC CHIP Product overview: T2007 from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-T2007 can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC CHIP Product overview: T2007 from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-T2007 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformer - 166-T2007 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Pulse Transformer
166-T2007
Pulse Transformer 166-T2007
IC CHIP Product overview: T2007 from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-T2007 can be used for catalog matching and distributor lookup.

IC CHIP Product overview: T2007 from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-T2007 can be used for catalog matching and distributor lookup.

Supplier's Site
Pulse Transformers - T2007 - 749702-T2007 - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - T2007
749702-T2007
Pulse Transformers - T2007 749702-T2007
Manufacturer: Pulse A Technitrol Company Win Source Part Number: 749702-T2007 Manufacturer Homepage: www.pulseeng.com RoHS State: Request Verification Reference case: TSSOP16 Reference Date Code: 0315+ Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Pulse A Technitrol Company
Win Source Part Number: 749702-T2007
Manufacturer Homepage: www.pulseeng.com
RoHS State: Request Verification
Reference case: TSSOP16
Reference Date Code: 0315+
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Transformers Transformers
Product Number 166-T2007 749702-T2007
Product Name Pulse Transformer Pulse Transformers - T2007
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
HTX8045C LLC Half-Bridge Transformers For isolated gate driver bias supply - HTX8045C-104AR HTX8045C-104ARC - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation; Trigger / Gate Drive Transformer
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Step Down Transformers - 4-1611453-9 - TE Connectivity
Specs
Mounting End Bells / Conduit Clamp & Screw
Standards EU ELV Compliant
Power Rating (VA) 40 VA
View Details