Win Source Part Number: 1232823-ST4-48B30
Category: Transformers>Power Transformers
Series: Split Bobbin Plug-In
Type: Laminated Core
Termination Style: PC Pin
Package: Bulk
Height - Seated (Max): 33.27mm
Standard Package: 21
Power - Max: 6VA
Weight: 0.44 lb (199.58 g)
Voltage - Isolation: 2500Vrms
Voltage - Primary: 115V
Current - Output (Max): Parallel 250mA, Series 125mA
Voltage - Secondary (Full Load): Parallel 24V, Series 48V
Primary Winding(s): Single
Secondary Winding(s): Dual
Center Tap: No
Mounting Type: Through Hole
Dimension: 41.40mm L x 33.27mm W
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.31.4035
Mfr: Pulse Electronics Power
PWR XFMR LAMINATED 6VA TH
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transformers | Power Transformers |
| Product Number | 1232823-ST4-48B30 | ST4-48B30 |
| Product Name | Transformers - Power Transformers | Transformers - Power Transformers |
| Category | Signal | |
| Transformer Type | Laminated Core | |
| Mounting | PCB/SMD | |
| Construction | Laminate |