Pulse Electronics Corporation Transformers - Pulse Transformers T1146NLST

Description
Win Source Part Number: 1380025-T1146NLST Category: Transformers - Pulse Transformers Package: Tape & Reel Temperature Range - Operating: 0°C ~ 70°C Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: Pulse Electronics Product Status: Obsolete Mounting Type: Surface Mount HTSUS: 0000.00.0000 Size / Dimension: 0.505" L x 0.280" W (12.83mm x 7.11mm) Height - Seated (Max): 0.245" (6.22mm) REACH Status: REACH Unaffected ECCN: OBSOLETE Inductance: 1.2mH Transformer Type: T1/E1 (Dual)
Request a Quote Datasheet
Description
Win Source Part Number: 1380025-T1146NLST Category: Transformers - Pulse Transformers Package: Tape & Reel Temperature Range - Operating: 0°C ~ 70°C Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: Pulse Electronics Product Status: Obsolete Mounting Type: Surface Mount HTSUS: 0000.00.0000 Size / Dimension: 0.505" L x 0.280" W (12.83mm x 7.11mm) Height - Seated (Max): 0.245" (6.22mm) REACH Status: REACH Unaffected ECCN: OBSOLETE Inductance: 1.2mH Transformer Type: T1/E1 (Dual)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Pulse Transformers - 1380025-T1146NLST - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Pulse Transformers
1380025-T1146NLST
Transformers - Pulse Transformers 1380025-T1146NLST
Win Source Part Number: 1380025-T1146NLST Category: Transformers - Pulse Transformers Package: Tape & Reel Temperature Range - Operating: 0°C ~ 70°C Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: Pulse Electronics Product Status: Obsolete Mounting Type: Surface Mount HTSUS: 0000.00.0000 Size / Dimension: 0.505" L x 0.280" W (12.83mm x 7.11mm) Height - Seated (Max): 0.245" (6.22mm) REACH Status: REACH Unaffected ECCN: OBSOLETE Inductance: 1.2mH Transformer Type: T1/E1 (Dual)

Win Source Part Number: 1380025-T1146NLST
Category: Transformers - Pulse Transformers
Package: Tape & Reel
Temperature Range - Operating: 0°C ~ 70°C
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Mfr: Pulse Electronics
Product Status: Obsolete
Mounting Type: Surface Mount
HTSUS: 0000.00.0000
Size / Dimension: 0.505" L x 0.280" W (12.83mm x 7.11mm)
Height - Seated (Max): 0.245" (6.22mm)
REACH Status: REACH Unaffected
ECCN: OBSOLETE
Inductance: 1.2mH
Transformer Type: T1/E1 (Dual)

Buy Now Datasheet
Pulse Transformer - 166-T1146NLST - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Pulse Transformer
166-T1146NLST
Pulse Transformer 166-T1146NLST
TRANSFORMER Product overview: T1146NLST from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-T1146NLST can be used for catalog matching and distributor lookup.

TRANSFORMER Product overview: T1146NLST from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-T1146NLST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transformers Transformers
Product Number 1380025-T1146NLST 166-T1146NLST
Product Name Transformers - Pulse Transformers Pulse Transformer
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Pulse Transformers - 806003-SF - TE Connectivity
Specs
Standards RoHS; EU ELV Compliant
Operating Temperature -25 to 75 C (-13 to 167 F)
View Details