Pulse Electronics Corporation Pulse Transformers - T1073QNLT T1073QNLT

Description
Manufacturer: Pulse Electronics Network Win Source Part Number: 810001-T1073QNLT Packaging: Reel Mounting Style: SMD Transformer Type: T1/E1 (Octal) Inductance: 1.2mH Part Status: Obsolete (End Of Life) Temperature Range - Operating: 0°C ~ 70°C Dimension: 1.110" L x 0.480" W (28.19mm x 12.19mm) Height - Seated (Maximum): 0.235" (5.97mm) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 600 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Pulse Electronics Network Win Source Part Number: 810001-T1073QNLT Packaging: Reel Mounting Style: SMD Transformer Type: T1/E1 (Octal) Inductance: 1.2mH Part Status: Obsolete (End Of Life) Temperature Range - Operating: 0°C ~ 70°C Dimension: 1.110" L x 0.480" W (28.19mm x 12.19mm) Height - Seated (Maximum): 0.235" (5.97mm) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 600 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - T1073QNLT - 810001-T1073QNLT - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - T1073QNLT
810001-T1073QNLT
Pulse Transformers - T1073QNLT 810001-T1073QNLT
Manufacturer: Pulse Electronics Network Win Source Part Number: 810001-T1073QNLT Packaging: Reel Mounting Style: SMD Transformer Type: T1/E1 (Octal) Inductance: 1.2mH Part Status: Obsolete (End Of Life) Temperature Range - Operating: 0°C ~ 70°C Dimension: 1.110" L x 0.480" W (28.19mm x 12.19mm) Height - Seated (Maximum): 0.235" (5.97mm) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 600 MSL Level: 1 (Unlimited)

Manufacturer: Pulse Electronics Network
Win Source Part Number: 810001-T1073QNLT
Packaging: Reel
Mounting Style: SMD
Transformer Type: T1/E1 (Octal)
Inductance: 1.2mH
Part Status: Obsolete (End Of Life)
Temperature Range - Operating: 0°C ~ 70°C
Dimension: 1.110" L x 0.480" W (28.19mm x 12.19mm)
Height - Seated (Maximum): 0.235" (5.97mm)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 600
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transformers
Product Number 810001-T1073QNLT
Product Name Pulse Transformers - T1073QNLT
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
WB Surface Mount Wideband RF Transformers - WB1.5-6SL WB1.5-6SLD - Coilcraft, Inc.
Specs
Cooling Method Air
Other Transformer Types / Applications Isolation; RF
Standards RoHS
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Pulse Transformers - 817-1518-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details