Our high-performance telecom transformers support multiple home phone line and power line network applications. These transformers have excellent THD performance, small footprints, and are designed to exceed industry standards. Single, dual, quad, six, octal and twelve transformer numbers are available.
Telecom Transformer Applications
Recognized Standards
Manufacturer: Pulse
Win Source Part Number: 901574-TX1266NL
Operating Temperature Range: -40°C ~ 85°C
Package: Tube
Mounting: Surface Mount
Categories: Transformers
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 15
MSL Level: 3 (168 Hours)
HTSUS: 8504.31.2000
XFRMR 4PORT 1:2 1.2MH SMD Product overview: TX1266NL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2MH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD, 1.2MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-TX1266NL can be used for catalog matching and distributor lookup.
Audio Transformers / Signal Transformers SMD T1/CEPT/ISDN-Pri 1200uH 4-Port
XFRMR 4PORT 1:2 1.2MH SMD
| Pulse Electronics Corporation | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transformers | Transformers | Transformers | Transformers | Transformers |
| Product Number | TX1266NL | 901574-TX1266NL | 166-TX1266NL | TX1266NL | TX1266NL |
| Product Name | Telecom Transformer | Pulse Transformers - TX1266NL | SMD 1.2MH Pulse Transformer | Audio Transformers / Signal Transformers | Transformers - Pulse Transformers |
| Category | Signal | Signal | Signal | Signal |