Pulse Electronics Corporation Pulse Transformers - PT5009 PT5009

Description
Manufacturer: Pulse Win Source Part Number: 890340-PT5009 Features: Pulse Transformer Package: Bulk Part Status: Obsolete Categories: Transformers ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote
Description
Manufacturer: Pulse Win Source Part Number: 890340-PT5009 Features: Pulse Transformer Package: Bulk Part Status: Obsolete Categories: Transformers ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - PT5009 - 890340-PT5009 - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - PT5009
890340-PT5009
Pulse Transformers - PT5009 890340-PT5009
Manufacturer: Pulse Win Source Part Number: 890340-PT5009 Features: Pulse Transformer Package: Bulk Part Status: Obsolete Categories: Transformers ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Pulse
Win Source Part Number: 890340-PT5009
Features: Pulse Transformer
Package: Bulk
Part Status: Obsolete
Categories: Transformers
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transformers
Product Number 890340-PT5009
Product Name Pulse Transformers - PT5009
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details