Pulse Electronics Corporation Telecom Transformer T3029NL

Description
Our high-performance telecom transformers support multiple home phone line and power line network applications. These transformers have excellent THD performance, small footprints, and are designed to exceed industry standards. Single, dual, quad, six, octal and twelve transformer numbers are available. Telecom Transformer Applications DDS/Switched 56 Echelon & Digital Audio ISDN-S ISDN-U T1 & E1 Protection Modules T1/E1/CEPT/ISDN-PRI T3/DS3/E3/STS-1 Recognized Standards UL60950-1 UL1950 UL1459
Request a Quote Datasheet
Description
Our high-performance telecom transformers support multiple home phone line and power line network applications. These transformers have excellent THD performance, small footprints, and are designed to exceed industry standards. Single, dual, quad, six, octal and twelve transformer numbers are available. Telecom Transformer Applications DDS/Switched 56 Echelon & Digital Audio ISDN-S ISDN-U T1 & E1 Protection Modules T1/E1/CEPT/ISDN-PRI T3/DS3/E3/STS-1 Recognized Standards UL60950-1 UL1950 UL1459
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Telecom Transformer - T3029NL - Pulse Electronics Corporation
San Diego, CA, USA
Telecom Transformer
T3029NL
Telecom Transformer T3029NL
Our high-performance telecom transformers support multiple home phone line and power line network applications. These transformers have excellent THD performance, small footprints, and are designed to exceed industry standards. Single, dual, quad, six, octal and twelve transformer numbers are available. Telecom Transformer Applications DDS/Switched 56 Echelon & Digital Audio ISDN-S ISDN-U T1 & E1 Protection Modules T1/E1/CEPT/ISDN-PRI T3/DS3/E3/STS-1 Recognized Standards UL60950-1 UL1950 UL1459

Our high-performance telecom transformers support multiple home phone line and power line network applications. These transformers have excellent THD performance, small footprints, and are designed to exceed industry standards. Single, dual, quad, six, octal and twelve transformer numbers are available.
Telecom Transformer Applications

  • DDS/Switched 56
  • Echelon & Digital Audio
  • ISDN-S
  • ISDN-U
  • T1 & E1 Protection Modules
  • T1/E1/CEPT/ISDN-PRI
  • T3/DS3/E3/STS-1

Recognized Standards

  • UL60950-1
  • UL1950
  • UL1459
Supplier's Site Datasheet
Electronic Wholesale - T3029NL - 1263425-T3029NL - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - T3029NL
1263425-T3029NL
Electronic Wholesale - T3029NL 1263425-T3029NL
Manufacturer: Pulse Electronics Network Win Source Part Number: 1263425-T3029NL Packaging: Tube Mounting Style: SMD Transformer Type: T3/E3 (Single) Inductance: 40μH Categories: Transformers Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.pulseeng.com Height - Seated (Maximum): 0.250" (6.35mm) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 70 MSL Level: 3 (168 Hours) Parts Dimension: 0.300" L x 0.275" W (7.62mm x 7.00mm)

Manufacturer: Pulse Electronics Network
Win Source Part Number: 1263425-T3029NL
Packaging: Tube
Mounting Style: SMD
Transformer Type: T3/E3 (Single)
Inductance: 40μH
Categories: Transformers
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.pulseeng.com
Height - Seated (Maximum): 0.250" (6.35mm)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 70
MSL Level: 3 (168 Hours)
Parts Dimension: 0.300" L x 0.275" W (7.62mm x 7.00mm)

Buy Now

Technical Specifications

  Pulse Electronics Corporation Win Source Electronics
Product Category Transformers Transformers
Product Number T3029NL 1263425-T3029NL
Product Name Telecom Transformer Electronic Wholesale - T3029NL
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Transformers - CST2010-100LD - ODG (Origin Data Global)
Specs
Category Signal
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details