Pulse Electronics Corporation Electronic Wholesale - T1021NL T1021NL

Description
Manufacturer: Pulse Electronics Network Win Source Part Number: 1263357-T1021NL Packaging: Tube Mounting Style: SMD Transformer Type: T1/E1 (Dual) Inductance: 1.5mH, 1.5mH Categories: Transformers Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.pulseeng.com Height - Seated (Maximum): 0.245" (6.22mm) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 40 MSL Level: 3 (168 Hours) Parts Dimension: 0.505" L x 0.280" W (12.83mm x 7.11mm)
Request a Quote
Description
Manufacturer: Pulse Electronics Network Win Source Part Number: 1263357-T1021NL Packaging: Tube Mounting Style: SMD Transformer Type: T1/E1 (Dual) Inductance: 1.5mH, 1.5mH Categories: Transformers Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.pulseeng.com Height - Seated (Maximum): 0.245" (6.22mm) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 40 MSL Level: 3 (168 Hours) Parts Dimension: 0.505" L x 0.280" W (12.83mm x 7.11mm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - T1021NL - 1263357-T1021NL - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - T1021NL
1263357-T1021NL
Electronic Wholesale - T1021NL 1263357-T1021NL
Manufacturer: Pulse Electronics Network Win Source Part Number: 1263357-T1021NL Packaging: Tube Mounting Style: SMD Transformer Type: T1/E1 (Dual) Inductance: 1.5mH, 1.5mH Categories: Transformers Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.pulseeng.com Height - Seated (Maximum): 0.245" (6.22mm) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 40 MSL Level: 3 (168 Hours) Parts Dimension: 0.505" L x 0.280" W (12.83mm x 7.11mm)

Manufacturer: Pulse Electronics Network
Win Source Part Number: 1263357-T1021NL
Packaging: Tube
Mounting Style: SMD
Transformer Type: T1/E1 (Dual)
Inductance: 1.5mH, 1.5mH
Categories: Transformers
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.pulseeng.com
Height - Seated (Maximum): 0.245" (6.22mm)
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 40
MSL Level: 3 (168 Hours)
Parts Dimension: 0.505" L x 0.280" W (12.83mm x 7.11mm)

Buy Now
Pulse Transformer - 166-T1021NL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Pulse Transformer
166-T1021NL
Pulse Transformer 166-T1021NL
XFRMR 2CT:1/1.26 / 2CT:1/1.26 Product overview: T1021NL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-T1021NL can be used for catalog matching and distributor lookup.

XFRMR 2CT:1/1.26 / 2CT:1/1.26 Product overview: T1021NL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-T1021NL can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Transformers - Pulse Transformers
T1021NL
Transformers - Pulse Transformers T1021NL
XFRMR 2CT:1/1.26 / 2CT:1/1.26

XFRMR 2CT:1/1.26 / 2CT:1/1.26

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers
Product Number 1263357-T1021NL 166-T1021NL T1021NL
Product Name Electronic Wholesale - T1021NL Pulse Transformer Transformers - Pulse Transformers
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
CST4835 Series SMT Current Sense Transformers - CST4835-050E CST4835-050EC - Coilcraft, Inc.
Specs
Category Power
Other Transformer Types / Applications Current-Sense; Isolation
Standards RoHS; MIL-STD
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Step Down Transformers - 6-1611449-1 - TE Connectivity
Specs
Mounting Foot
Standards EU ELV Compliant
Power Rating (VA) 20 VA
View Details