Pulse Electronics Corporation Pulse Transformers - T1065NLT T1065NLT

Description
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 796008-T1065NLT Packaging: Reel package Transformer Type: T1/E1 (Quad) Inductance: 1.2mH, 1.2mH Mounting: SMD Family Name: T1065 Categories: Transformers Dimension: 1.125" L x 0.485" W (28.58mm x 12.32mm) Height - Seated (Maximum): 0.230" (5.84mm) Alternative Parts (Cross-Reference): XF0013Q3A ; Introduction Date: March 05, 2003 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 796008-T1065NLT Packaging: Reel package Transformer Type: T1/E1 (Quad) Inductance: 1.2mH, 1.2mH Mounting: SMD Family Name: T1065 Categories: Transformers Dimension: 1.125" L x 0.485" W (28.58mm x 12.32mm) Height - Seated (Maximum): 0.230" (5.84mm) Alternative Parts (Cross-Reference): XF0013Q3A ; Introduction Date: March 05, 2003 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - T1065NLT - 796008-T1065NLT - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - T1065NLT
796008-T1065NLT
Pulse Transformers - T1065NLT 796008-T1065NLT
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 796008-T1065NLT Packaging: Reel package Transformer Type: T1/E1 (Quad) Inductance: 1.2mH, 1.2mH Mounting: SMD Family Name: T1065 Categories: Transformers Dimension: 1.125" L x 0.485" W (28.58mm x 12.32mm) Height - Seated (Maximum): 0.230" (5.84mm) Alternative Parts (Cross-Reference): XF0013Q3A ; Introduction Date: March 05, 2003 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Pulse Electronics Corporation
Win Source Part Number: 796008-T1065NLT
Packaging: Reel package
Transformer Type: T1/E1 (Quad)
Inductance: 1.2mH, 1.2mH
Mounting: SMD
Family Name: T1065
Categories: Transformers
Dimension: 1.125" L x 0.485" W (28.58mm x 12.32mm)
Height - Seated (Maximum): 0.230" (5.84mm)
Alternative Parts (Cross-Reference): XF0013Q3A ;
Introduction Date: March 05, 2003
ECCN: EAR99
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Shenzhen, China
Transformers - Pulse Transformers
T1065NLT
Transformers - Pulse Transformers T1065NLT
XFRMR 4PORT 1:2CT 1.2MH SMD

XFRMR 4PORT 1:2CT 1.2MH SMD

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
T1065NLT
Audio Transformers / Signal Transformers T1065NLT
Audio Transformers / Signal Transformers SMD T1/CEPT/ISDN-Pri 1200uH 4-Port

Audio Transformers / Signal Transformers SMD T1/CEPT/ISDN-Pri 1200uH 4-Port

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Transformers Transformers Transformers
Product Number 796008-T1065NLT T1065NLT T1065NLT
Product Name Pulse Transformers - T1065NLT Transformers - Pulse Transformers Audio Transformers / Signal Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Pulse Transformers - 486-5495-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
3 suppliers
CST Series Low Frequency Current Sense Transformers - CST-1015 - Triad Magnetics
Specs
Category Signal
Other Transformer Types / Applications Current-Sense
Power Rating (VA) 0.0971 VA
View Details
5 suppliers
Transformers - Audio Transformers - 125D - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
5 suppliers