Pulse Electronics Corporation Pulse Transformers - T5007NL T5007NL

Description
Manufacturer: Pulse Electronics Network Win Source Part Number: 1263470-T5007NL Packaging: Tube Mounting Style: SMD Transformer Type: Isolation and Data Interface (Encapsulated) Inductance: 22mH Weight: 0.25 oz (7.12g) Categories: Transformers Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.pulseeng.com Height - Seated (Maximum): 0.300" (7.62mm) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 20 MSL Level: 3 (168 Hours) Parts Dimension: 0.950" L x 0.580" W (24.13mm x 14.73mm)
Request a Quote Datasheet
Description
Manufacturer: Pulse Electronics Network Win Source Part Number: 1263470-T5007NL Packaging: Tube Mounting Style: SMD Transformer Type: Isolation and Data Interface (Encapsulated) Inductance: 22mH Weight: 0.25 oz (7.12g) Categories: Transformers Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.pulseeng.com Height - Seated (Maximum): 0.300" (7.62mm) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 20 MSL Level: 3 (168 Hours) Parts Dimension: 0.950" L x 0.580" W (24.13mm x 14.73mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - T5007NL - 1263470-T5007NL - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - T5007NL
1263470-T5007NL
Pulse Transformers - T5007NL 1263470-T5007NL
Manufacturer: Pulse Electronics Network Win Source Part Number: 1263470-T5007NL Packaging: Tube Mounting Style: SMD Transformer Type: Isolation and Data Interface (Encapsulated) Inductance: 22mH Weight: 0.25 oz (7.12g) Categories: Transformers Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.pulseeng.com Height - Seated (Maximum): 0.300" (7.62mm) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 20 MSL Level: 3 (168 Hours) Parts Dimension: 0.950" L x 0.580" W (24.13mm x 14.73mm)

Manufacturer: Pulse Electronics Network
Win Source Part Number: 1263470-T5007NL
Packaging: Tube
Mounting Style: SMD
Transformer Type: Isolation and Data Interface (Encapsulated)
Inductance: 22mH
Weight: 0.25 oz (7.12g)
Categories: Transformers
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.pulseeng.com
Height - Seated (Maximum): 0.300" (7.62mm)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 20
MSL Level: 3 (168 Hours)
Parts Dimension: 0.950" L x 0.580" W (24.13mm x 14.73mm)

Buy Now
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
T5007NL
Audio Transformers / Signal Transformers T5007NL
Audio Transformers / Signal Transformers SMD ISDN S-Interface 22mH 4.2Ohms 2-Port

Audio Transformers / Signal Transformers SMD ISDN S-Interface 22mH 4.2Ohms 2-Port

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
T5007NL
Transformers - Pulse Transformers T5007NL
XFRMR ISDN-S 1:2/1:2 22MH SMD

XFRMR ISDN-S 1:2/1:2 22MH SMD

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers
Product Number 1263470-T5007NL T5007NL T5007NL
Product Name Pulse Transformers - T5007NL Audio Transformers / Signal Transformers Transformers - Pulse Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
FCT1-xxK2SL Forward Converter Transformers for 4 Watt Applications - FCT1-120K2SL FCT1-120K2SLD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Step Down Transformers - 8-1611470-4 - TE Connectivity
Specs
Mounting Foot
Standards EU ELV Compliant
Power Rating (VA) 20 VA
View Details