Pulse Electronics Corporation Transformers - Power Transformers ST2-28B46

Description
Win Source Part Number: 1232829-ST2-28B46 Category: Transformers>Power Transformers Series: Split Bobbin Plug-In Type: Laminated Core Termination Style: PC Pin Package: Bulk Height - Seated (Max): 23.86mm Standard Package: 40 Power - Max: 1.1VA Weight: 0.17 lb (77.11 g) Voltage - Isolation: 2500Vrms Voltage - Primary: 115V Current - Output (Max): Parallel 80mA, Series 40mA Voltage - Secondary (Full Load): Parallel 14V, Series 28V Primary Winding(s): Single Secondary Winding(s): Dual Center Tap: No Mounting Type: Through Hole Dimension: 28.70mm L x 28.70mm W ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.4035 Mfr: Pulse Electronics Power
Request a Quote Datasheet
Description
Win Source Part Number: 1232829-ST2-28B46 Category: Transformers>Power Transformers Series: Split Bobbin Plug-In Type: Laminated Core Termination Style: PC Pin Package: Bulk Height - Seated (Max): 23.86mm Standard Package: 40 Power - Max: 1.1VA Weight: 0.17 lb (77.11 g) Voltage - Isolation: 2500Vrms Voltage - Primary: 115V Current - Output (Max): Parallel 80mA, Series 40mA Voltage - Secondary (Full Load): Parallel 14V, Series 28V Primary Winding(s): Single Secondary Winding(s): Dual Center Tap: No Mounting Type: Through Hole Dimension: 28.70mm L x 28.70mm W ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.4035 Mfr: Pulse Electronics Power
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Power Transformers - 1232829-ST2-28B46 - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Power Transformers
1232829-ST2-28B46
Transformers - Power Transformers 1232829-ST2-28B46
Win Source Part Number: 1232829-ST2-28B46 Category: Transformers>Power Transformers Series: Split Bobbin Plug-In Type: Laminated Core Termination Style: PC Pin Package: Bulk Height - Seated (Max): 23.86mm Standard Package: 40 Power - Max: 1.1VA Weight: 0.17 lb (77.11 g) Voltage - Isolation: 2500Vrms Voltage - Primary: 115V Current - Output (Max): Parallel 80mA, Series 40mA Voltage - Secondary (Full Load): Parallel 14V, Series 28V Primary Winding(s): Single Secondary Winding(s): Dual Center Tap: No Mounting Type: Through Hole Dimension: 28.70mm L x 28.70mm W ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.4035 Mfr: Pulse Electronics Power

Win Source Part Number: 1232829-ST2-28B46
Category: Transformers>Power Transformers
Series: Split Bobbin Plug-In
Type: Laminated Core
Termination Style: PC Pin
Package: Bulk
Height - Seated (Max): 23.86mm
Standard Package: 40
Power - Max: 1.1VA
Weight: 0.17 lb (77.11 g)
Voltage - Isolation: 2500Vrms
Voltage - Primary: 115V
Current - Output (Max): Parallel 80mA, Series 40mA
Voltage - Secondary (Full Load): Parallel 14V, Series 28V
Primary Winding(s): Single
Secondary Winding(s): Dual
Center Tap: No
Mounting Type: Through Hole
Dimension: 28.70mm L x 28.70mm W
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.31.4035
Mfr: Pulse Electronics Power

Buy Now Datasheet
Shenzhen, China
Transformers - Power Transformers
ST2-28B46
Transformers - Power Transformers ST2-28B46
PWR XFMR LAMINATED 1.1VA TH

PWR XFMR LAMINATED 1.1VA TH

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transformers Power Transformers
Product Number 1232829-ST2-28B46 ST2-28B46
Product Name Transformers - Power Transformers Transformers - Power Transformers
Category Signal
Transformer Type Laminated Core
Mounting PCB/SMD
Construction Laminate
Unlock Full Specs
to access all available technical data

Similar Products

LPH8045 Series 3-Winding Coupled Inductors/Transformers - LPH8045-223 - Coilcraft, Inc.
Specs
Cooling Method Air
Construction Toroidal Core; Ferrite
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Chassis Mount Quick Pack™ Power Transformers - FD7-12 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 to 230 volts
Power Rating (VA) 56 VA
View Details
5 suppliers