Pulse Electronics Corporation Pulse Transformers - TX1192NLT TX1192NLT

Description
Manufacturer: Pulse Win Source Part Number: 937928-TX1192NLT Operating Temperature Range: -40°C ~ 85°C Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Transformers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 300 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8504.31.2000
Request a Quote Datasheet
Description
Manufacturer: Pulse Win Source Part Number: 937928-TX1192NLT Operating Temperature Range: -40°C ~ 85°C Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Transformers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 300 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8504.31.2000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - TX1192NLT - 937928-TX1192NLT - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - TX1192NLT
937928-TX1192NLT
Pulse Transformers - TX1192NLT 937928-TX1192NLT
Manufacturer: Pulse Win Source Part Number: 937928-TX1192NLT Operating Temperature Range: -40°C ~ 85°C Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Transformers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 300 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8504.31.2000

Manufacturer: Pulse
Win Source Part Number: 937928-TX1192NLT
Operating Temperature Range: -40°C ~ 85°C
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Transformers
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 300
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transformers
Product Number 937928-TX1192NLT
Product Name Pulse Transformers - TX1192NLT
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
RF Wideband Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 6.00E7 Hz
View Details
Transformers - Audio Transformers - Signal Level - 107L - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Isolation; Power Transformer
Standards RoHS
View Details
5 suppliers