TX1262 is a transformer in a quad-port T1/E1/CEPT/ISDN-PRI series featuring eight integrated transformers with 1500Vrms isolation. It has a turns ratio of 1:2 on both transmit and receive windings, a primary open-circuit inductance of 0.7 µH minimum at 25°C, and a maximum interwinding capacitance of 35 pF. The device is rated for 1.544 Mbps (T1), 2.048 Mbps (CEPT), and ISDN-PRI applications, meets crosstalk attenuation of -65dB or better, and is packaged in TOU/6 format with primary pins 1-2, 6-7, 11-12, 16-17 and secondary pins 3-4, 8-9, 13-14, 18-19. It complies with UL94-V0 flammability and is RoHS compliant when ordered with suffix "NL".
PULSE XFMR 1:2 TX 1:2 RX 1.2MH Product overview: TX1262 from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2MH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 1.2MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-TX1262 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Transformers |
| Product Number | 166-TX1262 |
| Product Name | 1.2MH Pulse Transformer |
| Category | Signal |