Pulse Electronics Corporation Pulse Transformer T5001

Description
IC CHIP Product overview: T5001 from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-T5001 can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC CHIP Product overview: T5001 from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-T5001 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformer - 166-T5001 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Pulse Transformer
166-T5001
Pulse Transformer 166-T5001
IC CHIP Product overview: T5001 from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-T5001 can be used for catalog matching and distributor lookup.

IC CHIP Product overview: T5001 from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-T5001 can be used for catalog matching and distributor lookup.

Supplier's Site
Pulse Transformers - T5001 - 749718-T5001 - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - T5001
749718-T5001
Pulse Transformers - T5001 749718-T5001
Manufacturer: Pulse A Technitrol Company Win Source Part Number: 749718-T5001 Manufacturer Homepage: www.pulseeng.com RoHS State: Request Verification Reference case: module Reference Date Code: 0530+ Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Pulse A Technitrol Company
Win Source Part Number: 749718-T5001
Manufacturer Homepage: www.pulseeng.com
RoHS State: Request Verification
Reference case: module
Reference Date Code: 0530+
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now
Futian, China
Transformers - Pulse Transformers
T5001
Transformers - Pulse Transformers T5001
IC CHIP

IC CHIP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers
Product Number 166-T5001 749718-T5001 T5001
Product Name Pulse Transformer Pulse Transformers - T5001 Transformers - Pulse Transformers
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details