Pulse Electronics Corporation Transformers - Power Transformers ST2-24B45

Description
Win Source Part Number: 1232834-ST2-24B45 Category: Transformers>Power Transformers Series: Split Bobbin Plug-In Type: Laminated Core Termination Style: PC Pin Package: Bulk Height - Seated (Max): 23.86mm Standard Package: 40 Power - Max: 1.1VA Weight: 0.17 lb (77.11 g) Voltage - Isolation: 2500Vrms Voltage - Primary: 115V Current - Output (Max): Parallel 90mA, Series 45mA Voltage - Secondary (Full Load): Parallel 12V, Series 24V Primary Winding(s): Single Secondary Winding(s): Dual Center Tap: No Mounting Type: Through Hole Dimension: 28.70mm L x 28.70mm W ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.4035 Mfr: Pulse Electronics Power
Request a Quote Datasheet
Description
Win Source Part Number: 1232834-ST2-24B45 Category: Transformers>Power Transformers Series: Split Bobbin Plug-In Type: Laminated Core Termination Style: PC Pin Package: Bulk Height - Seated (Max): 23.86mm Standard Package: 40 Power - Max: 1.1VA Weight: 0.17 lb (77.11 g) Voltage - Isolation: 2500Vrms Voltage - Primary: 115V Current - Output (Max): Parallel 90mA, Series 45mA Voltage - Secondary (Full Load): Parallel 12V, Series 24V Primary Winding(s): Single Secondary Winding(s): Dual Center Tap: No Mounting Type: Through Hole Dimension: 28.70mm L x 28.70mm W ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.4035 Mfr: Pulse Electronics Power
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Power Transformers - 1232834-ST2-24B45 - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Power Transformers
1232834-ST2-24B45
Transformers - Power Transformers 1232834-ST2-24B45
Win Source Part Number: 1232834-ST2-24B45 Category: Transformers>Power Transformers Series: Split Bobbin Plug-In Type: Laminated Core Termination Style: PC Pin Package: Bulk Height - Seated (Max): 23.86mm Standard Package: 40 Power - Max: 1.1VA Weight: 0.17 lb (77.11 g) Voltage - Isolation: 2500Vrms Voltage - Primary: 115V Current - Output (Max): Parallel 90mA, Series 45mA Voltage - Secondary (Full Load): Parallel 12V, Series 24V Primary Winding(s): Single Secondary Winding(s): Dual Center Tap: No Mounting Type: Through Hole Dimension: 28.70mm L x 28.70mm W ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.4035 Mfr: Pulse Electronics Power

Win Source Part Number: 1232834-ST2-24B45
Category: Transformers>Power Transformers
Series: Split Bobbin Plug-In
Type: Laminated Core
Termination Style: PC Pin
Package: Bulk
Height - Seated (Max): 23.86mm
Standard Package: 40
Power - Max: 1.1VA
Weight: 0.17 lb (77.11 g)
Voltage - Isolation: 2500Vrms
Voltage - Primary: 115V
Current - Output (Max): Parallel 90mA, Series 45mA
Voltage - Secondary (Full Load): Parallel 12V, Series 24V
Primary Winding(s): Single
Secondary Winding(s): Dual
Center Tap: No
Mounting Type: Through Hole
Dimension: 28.70mm L x 28.70mm W
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.31.4035
Mfr: Pulse Electronics Power

Buy Now Datasheet
Futian, China
Transformers - Power Transformers
ST2-24B45
Transformers - Power Transformers ST2-24B45
PWR XFMR LAMINATED 1.1VA TH

PWR XFMR LAMINATED 1.1VA TH

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Power Transformers
Product Number 1232834-ST2-24B45 ST2-24B45
Product Name Transformers - Power Transformers Transformers - Power Transformers
Category Signal
Transformer Type Laminated Core
Mounting PCB/SMD
Construction Laminate
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497B-A5-M12-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 120 to 240 volts
Power Rating (VA) 200 VA
View Details
Open Frame Three Phase Control Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Industrial Control Transformer; Three Phase Transformers
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
HTX8045C LLC Half-Bridge Transformers For isolated gate driver bias supply - HTX8045C-753AR HTX8045C-753ARC - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details