Pulse Electronics Corporation Pulse Transformers - T1073NL T1073NL

Description
Manufacturer: Pulse Electronics Network Win Source Part Number: 812394-T1073NL Packaging: Tube Mounting Style: SMD Transformer Type: T1/E1 (Quad) Inductance: 1.2mH, 1.2mH Part Status: Obsolete (End Of Life) Temperature Range - Operating: 0°C ~ 70°C Dimension: 1.125" L x 0.485" W (28.58mm x 12.32mm) Height - Seated (Maximum): 0.230" (5.84mm) Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 15 MSL Level: 3 (168 Hours)
Request a Quote
Description
Manufacturer: Pulse Electronics Network Win Source Part Number: 812394-T1073NL Packaging: Tube Mounting Style: SMD Transformer Type: T1/E1 (Quad) Inductance: 1.2mH, 1.2mH Part Status: Obsolete (End Of Life) Temperature Range - Operating: 0°C ~ 70°C Dimension: 1.125" L x 0.485" W (28.58mm x 12.32mm) Height - Seated (Maximum): 0.230" (5.84mm) Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 15 MSL Level: 3 (168 Hours)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - T1073NL - 812394-T1073NL - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - T1073NL
812394-T1073NL
Pulse Transformers - T1073NL 812394-T1073NL
Manufacturer: Pulse Electronics Network Win Source Part Number: 812394-T1073NL Packaging: Tube Mounting Style: SMD Transformer Type: T1/E1 (Quad) Inductance: 1.2mH, 1.2mH Part Status: Obsolete (End Of Life) Temperature Range - Operating: 0°C ~ 70°C Dimension: 1.125" L x 0.485" W (28.58mm x 12.32mm) Height - Seated (Maximum): 0.230" (5.84mm) Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 15 MSL Level: 3 (168 Hours)

Manufacturer: Pulse Electronics Network
Win Source Part Number: 812394-T1073NL
Packaging: Tube
Mounting Style: SMD
Transformer Type: T1/E1 (Quad)
Inductance: 1.2mH, 1.2mH
Part Status: Obsolete (End Of Life)
Temperature Range - Operating: 0°C ~ 70°C
Dimension: 1.125" L x 0.485" W (28.58mm x 12.32mm)
Height - Seated (Maximum): 0.230" (5.84mm)
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 15
MSL Level: 3 (168 Hours)

Buy Now
SMD 1.2MH Pulse Transformer - 166-T1073NL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.2MH Pulse Transformer
166-T1073NL
SMD 1.2MH Pulse Transformer 166-T1073NL
XFRMR 4PORT 1:2 1.2MH SMD / T1/E1/CEPT/ISDN-PRI TRANSFORMERS Product overview: T1073NL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2MH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD, 1.2MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-T1073NL can be used for catalog matching and distributor lookup.

XFRMR 4PORT 1:2 1.2MH SMD / T1/E1/CEPT/ISDN-PRI TRANSFORMERS Product overview: T1073NL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2MH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD, 1.2MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-T1073NL can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transformers Transformers
Product Number 812394-T1073NL 166-T1073NL
Product Name Pulse Transformers - T1073NL SMD 1.2MH Pulse Transformer
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details