Pulse Electronics Corporation Telecom Transformer T3020NL

Description
Our high-performance telecom transformers support multiple home phone line and power line network applications. These transformers have excellent THD performance, small footprints, and are designed to exceed industry standards. Single, dual, quad, six, octal and twelve transformer numbers are available. Telecom Transformer Applications DDS/Switched 56 Echelon & Digital Audio ISDN-S ISDN-U T1 & E1 Protection Modules T1/E1/CEPT/ISDN-PRI T3/DS3/E3/STS-1 Recognized Standards UL60950-1 UL1950 UL1459
Request a Quote Datasheet
Description
Our high-performance telecom transformers support multiple home phone line and power line network applications. These transformers have excellent THD performance, small footprints, and are designed to exceed industry standards. Single, dual, quad, six, octal and twelve transformer numbers are available. Telecom Transformer Applications DDS/Switched 56 Echelon & Digital Audio ISDN-S ISDN-U T1 & E1 Protection Modules T1/E1/CEPT/ISDN-PRI T3/DS3/E3/STS-1 Recognized Standards UL60950-1 UL1950 UL1459
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Telecom Transformer - T3020NL - Pulse Electronics Corporation
San Diego, CA, USA
Telecom Transformer
T3020NL
Telecom Transformer T3020NL
Our high-performance telecom transformers support multiple home phone line and power line network applications. These transformers have excellent THD performance, small footprints, and are designed to exceed industry standards. Single, dual, quad, six, octal and twelve transformer numbers are available. Telecom Transformer Applications DDS/Switched 56 Echelon & Digital Audio ISDN-S ISDN-U T1 & E1 Protection Modules T1/E1/CEPT/ISDN-PRI T3/DS3/E3/STS-1 Recognized Standards UL60950-1 UL1950 UL1459

Our high-performance telecom transformers support multiple home phone line and power line network applications. These transformers have excellent THD performance, small footprints, and are designed to exceed industry standards. Single, dual, quad, six, octal and twelve transformer numbers are available.
Telecom Transformer Applications

  • DDS/Switched 56
  • Echelon & Digital Audio
  • ISDN-S
  • ISDN-U
  • T1 & E1 Protection Modules
  • T1/E1/CEPT/ISDN-PRI
  • T3/DS3/E3/STS-1

Recognized Standards

  • UL60950-1
  • UL1950
  • UL1459
Supplier's Site Datasheet
Electronic Wholesale - T3020NL - 1263423-T3020NL - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - T3020NL
1263423-T3020NL
Electronic Wholesale - T3020NL 1263423-T3020NL
Manufacturer: Pulse Electronics Network Win Source Part Number: 1263423-T3020NL Packaging: Tube Mounting Style: SMD Transformer Type: T3/E3 (Dual) Inductance: 40μH, 100μH Categories: Transformers Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.pulseeng.com Height - Seated (Maximum): 0.245" (6.22mm) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 40 MSL Level: 3 (168 Hours) Parts Dimension: 0.505" L x 0.280" W (12.83mm x 7.11mm)

Manufacturer: Pulse Electronics Network
Win Source Part Number: 1263423-T3020NL
Packaging: Tube
Mounting Style: SMD
Transformer Type: T3/E3 (Dual)
Inductance: 40μH, 100μH
Categories: Transformers
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.pulseeng.com
Height - Seated (Maximum): 0.245" (6.22mm)
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 40
MSL Level: 3 (168 Hours)
Parts Dimension: 0.505" L x 0.280" W (12.83mm x 7.11mm)

Buy Now
SMD 40UH Pulse Transformer - 166-T3020NL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 40UH Pulse Transformer
166-T3020NL
SMD 40UH Pulse Transformer 166-T3020NL
TRANSFORMER 1:2CT 40UH SMD Product overview: T3020NL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD, 40UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-T3020NL can be used for catalog matching and distributor lookup.

TRANSFORMER 1:2CT 40UH SMD Product overview: T3020NL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD, 40UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-T3020NL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Transformers - Pulse Transformers
T3020NL
Transformers - Pulse Transformers T3020NL
TRANSFORMER 1:2CT 40UH SMD

TRANSFORMER 1:2CT 40UH SMD

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
T3020NL
Audio Transformers / Signal Transformers T3020NL
Audio Transformers / Signal Transformers SMD T3/DS3/E3/STS-1 100uH 2-Port

Audio Transformers / Signal Transformers SMD T3/DS3/E3/STS-1 100uH 2-Port

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number T3020NL 1263423-T3020NL 166-T3020NL T3020NL T3020NL
Product Name Telecom Transformer Electronic Wholesale - T3020NL SMD 40UH Pulse Transformer Transformers - Pulse Transformers Audio Transformers / Signal Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
ZG365x Series SMT Gate Drive Transformers - ZG3651-AE - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation; Trigger / Gate Drive Transformer
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details