Pulse Electronics Corporation Pulse Transformers - T7004T T7004T

Description
Manufacturer: Pulse Electronics Network Win Source Part Number: 727433-T7004T Part Status: Obsolete Categories: Transformers Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: Vendor Undefined
Request a Quote
Description
Manufacturer: Pulse Electronics Network Win Source Part Number: 727433-T7004T Part Status: Obsolete Categories: Transformers Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: Vendor Undefined
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - T7004T - 727433-T7004T - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - T7004T
727433-T7004T
Pulse Transformers - T7004T 727433-T7004T
Manufacturer: Pulse Electronics Network Win Source Part Number: 727433-T7004T Part Status: Obsolete Categories: Transformers Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: Vendor Undefined

Manufacturer: Pulse Electronics Network
Win Source Part Number: 727433-T7004T
Part Status: Obsolete
Categories: Transformers
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: Vendor Undefined

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transformers
Product Number 727433-T7004T
Product Name Pulse Transformers - T7004T
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
RF Wideband Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 6.00E7 Hz
View Details
Transformers - Chokes & Reactors - 153L - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
2 suppliers