Pulse Electronics Corporation Transformers - Power Transformers ST5-16B11

Description
Win Source Part Number: 1232806-ST5-16B11 Category: Transformers>Power Transformers Series: Split Bobbin Plug-In Type: Laminated Core Termination Style: PC Pin Package: Bulk Height - Seated (Max): 36.58mm Standard Package: 15 Power - Max: 12VA Weight: 0.7 lb (317.51 g) Voltage - Isolation: 2500Vrms Voltage - Primary: 115V Current - Output (Max): Parallel 1.6A, Series 800mA Voltage - Secondary (Full Load): Parallel 8V, Series 16V Primary Winding(s): Single Secondary Winding(s): Dual Center Tap: No Mounting Type: Through Hole Dimension: 47.24mm L x 39.62mm W ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.4035 Mfr: Pulse Electronics Power
Request a Quote Datasheet
Description
Win Source Part Number: 1232806-ST5-16B11 Category: Transformers>Power Transformers Series: Split Bobbin Plug-In Type: Laminated Core Termination Style: PC Pin Package: Bulk Height - Seated (Max): 36.58mm Standard Package: 15 Power - Max: 12VA Weight: 0.7 lb (317.51 g) Voltage - Isolation: 2500Vrms Voltage - Primary: 115V Current - Output (Max): Parallel 1.6A, Series 800mA Voltage - Secondary (Full Load): Parallel 8V, Series 16V Primary Winding(s): Single Secondary Winding(s): Dual Center Tap: No Mounting Type: Through Hole Dimension: 47.24mm L x 39.62mm W ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.4035 Mfr: Pulse Electronics Power
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Power Transformers - 1232806-ST5-16B11 - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Power Transformers
1232806-ST5-16B11
Transformers - Power Transformers 1232806-ST5-16B11
Win Source Part Number: 1232806-ST5-16B11 Category: Transformers>Power Transformers Series: Split Bobbin Plug-In Type: Laminated Core Termination Style: PC Pin Package: Bulk Height - Seated (Max): 36.58mm Standard Package: 15 Power - Max: 12VA Weight: 0.7 lb (317.51 g) Voltage - Isolation: 2500Vrms Voltage - Primary: 115V Current - Output (Max): Parallel 1.6A, Series 800mA Voltage - Secondary (Full Load): Parallel 8V, Series 16V Primary Winding(s): Single Secondary Winding(s): Dual Center Tap: No Mounting Type: Through Hole Dimension: 47.24mm L x 39.62mm W ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.4035 Mfr: Pulse Electronics Power

Win Source Part Number: 1232806-ST5-16B11
Category: Transformers>Power Transformers
Series: Split Bobbin Plug-In
Type: Laminated Core
Termination Style: PC Pin
Package: Bulk
Height - Seated (Max): 36.58mm
Standard Package: 15
Power - Max: 12VA
Weight: 0.7 lb (317.51 g)
Voltage - Isolation: 2500Vrms
Voltage - Primary: 115V
Current - Output (Max): Parallel 1.6A, Series 800mA
Voltage - Secondary (Full Load): Parallel 8V, Series 16V
Primary Winding(s): Single
Secondary Winding(s): Dual
Center Tap: No
Mounting Type: Through Hole
Dimension: 47.24mm L x 39.62mm W
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.31.4035
Mfr: Pulse Electronics Power

Buy Now Datasheet
Futian, China
Transformers - Power Transformers
ST5-16B11
Transformers - Power Transformers ST5-16B11
PWR XFMR LAMINATED 12VA TH

PWR XFMR LAMINATED 12VA TH

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Power Transformers
Product Number 1232806-ST5-16B11 ST5-16B11
Product Name Transformers - Power Transformers Transformers - Power Transformers
Category Signal
Transformer Type Laminated Core
Mounting PCB/SMD
Construction Laminate
Unlock Full Specs
to access all available technical data