Pulse Electronics Corporation Pulse Transformers - T1231QNLT T1231QNLT

Description
Manufacturer: Pulse Win Source Part Number: 839351-T1231QNLT Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Pulse Win Source Part Number: 839351-T1231QNLT Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - T1231QNLT - 839351-T1231QNLT - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - T1231QNLT
839351-T1231QNLT
Pulse Transformers - T1231QNLT 839351-T1231QNLT
Manufacturer: Pulse Win Source Part Number: 839351-T1231QNLT Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Pulse
Win Source Part Number: 839351-T1231QNLT
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now
Pulse Transformer - 166-T1231QNLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Pulse Transformer
166-T1231QNLT
Pulse Transformer 166-T1231QNLT
XFMR OCT T1 1:2.4 1:1 OH Product overview: T1231QNLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-T1231QNLT can be used for catalog matching and distributor lookup.

XFMR OCT T1 1:2.4 1:1 OH Product overview: T1231QNLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-T1231QNLT can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Transformers - Pulse Transformers
T1231QNLT
Transformers - Pulse Transformers T1231QNLT
XFMR OCT T1 1:2.4 1:1 OH

XFMR OCT T1 1:2.4 1:1 OH

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers
Product Number 839351-T1231QNLT 166-T1231QNLT T1231QNLT
Product Name Pulse Transformers - T1231QNLT Pulse Transformer Transformers - Pulse Transformers
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
SMT Flyback Transformer - CJ5143-AL CJ5143-ALC - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details