Pulse Electronics Corporation Pulse Transformers - T1145NLT T1145NLT

Description
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 796017-T1145NLT Packaging: Reel package Transformer Type: T1/E1 (Quad) Inductance: 1mH, 1mH Mounting: SMD Part Status: Obsolete(EOL) Family Name: T1145 Categories: Transformers Dimension: 1.125" L x 0.485" W (28.58mm x 12.32mm) Height - Seated (Maximum): 0.230" (5.84mm) Alternative Parts (Cross-Reference): XF0013Q17; Introduction Date: March 05, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 796017-T1145NLT Packaging: Reel package Transformer Type: T1/E1 (Quad) Inductance: 1mH, 1mH Mounting: SMD Part Status: Obsolete(EOL) Family Name: T1145 Categories: Transformers Dimension: 1.125" L x 0.485" W (28.58mm x 12.32mm) Height - Seated (Maximum): 0.230" (5.84mm) Alternative Parts (Cross-Reference): XF0013Q17; Introduction Date: March 05, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - T1145NLT - 796017-T1145NLT - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - T1145NLT
796017-T1145NLT
Pulse Transformers - T1145NLT 796017-T1145NLT
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 796017-T1145NLT Packaging: Reel package Transformer Type: T1/E1 (Quad) Inductance: 1mH, 1mH Mounting: SMD Part Status: Obsolete(EOL) Family Name: T1145 Categories: Transformers Dimension: 1.125" L x 0.485" W (28.58mm x 12.32mm) Height - Seated (Maximum): 0.230" (5.84mm) Alternative Parts (Cross-Reference): XF0013Q17; Introduction Date: March 05, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Pulse Electronics Corporation
Win Source Part Number: 796017-T1145NLT
Packaging: Reel package
Transformer Type: T1/E1 (Quad)
Inductance: 1mH, 1mH
Mounting: SMD
Part Status: Obsolete(EOL)
Family Name: T1145
Categories: Transformers
Dimension: 1.125" L x 0.485" W (28.58mm x 12.32mm)
Height - Seated (Maximum): 0.230" (5.84mm)
Alternative Parts (Cross-Reference): XF0013Q17;
Introduction Date: March 05, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Shenzhen, China
Transformers - Pulse Transformers
T1145NLT
Transformers - Pulse Transformers T1145NLT
XFRM T1/E1/CEPT/ISDN-PRI 1:2/2.4

XFRM T1/E1/CEPT/ISDN-PRI 1:2/2.4

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transformers Transformers
Product Number 796017-T1145NLT T1145NLT
Product Name Pulse Transformers - T1145NLT Transformers - Pulse Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details