Pulse Electronics Corporation Hard To Find - T3012NLT T3012NLT

Description
Manufacturer: Pulse Electronics Network Win Source Part Number: 716478-T3012NLT Packaging: Tape and Reel Mounting Style: SMD Transformer Type: T3/E3 (Single) Inductance: 40μH Categories: Transformers Temperature Range - Operating: -40°C ~ 85°C Height - Seated (Maximum): 0.250" (6.35mm) Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 3 (168 Hours) Parts Dimension: 0.300" L x 0.275" W (7.62mm x 7.00mm)
Request a Quote Datasheet
Description
Manufacturer: Pulse Electronics Network Win Source Part Number: 716478-T3012NLT Packaging: Tape and Reel Mounting Style: SMD Transformer Type: T3/E3 (Single) Inductance: 40μH Categories: Transformers Temperature Range - Operating: -40°C ~ 85°C Height - Seated (Maximum): 0.250" (6.35mm) Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 3 (168 Hours) Parts Dimension: 0.300" L x 0.275" W (7.62mm x 7.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - T3012NLT - 716478-T3012NLT - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - T3012NLT
716478-T3012NLT
Hard To Find - T3012NLT 716478-T3012NLT
Manufacturer: Pulse Electronics Network Win Source Part Number: 716478-T3012NLT Packaging: Tape and Reel Mounting Style: SMD Transformer Type: T3/E3 (Single) Inductance: 40μH Categories: Transformers Temperature Range - Operating: -40°C ~ 85°C Height - Seated (Maximum): 0.250" (6.35mm) Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 3 (168 Hours) Parts Dimension: 0.300" L x 0.275" W (7.62mm x 7.00mm)

Manufacturer: Pulse Electronics Network
Win Source Part Number: 716478-T3012NLT
Packaging: Tape and Reel
Mounting Style: SMD
Transformer Type: T3/E3 (Single)
Inductance: 40μH
Categories: Transformers
Temperature Range - Operating: -40°C ~ 85°C
Height - Seated (Maximum): 0.250" (6.35mm)
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 3 (168 Hours)
Parts Dimension: 0.300" L x 0.275" W (7.62mm x 7.00mm)

Buy Now
SMD Pulse Transformer - 166-T3012NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Pulse Transformer
166-T3012NLT
SMD Pulse Transformer 166-T3012NLT
XFRMR T3/DS3/E3/STS-1 1:2CT SMD Product overview: T3012NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-T3012NLT can be used for catalog matching and distributor lookup.

XFRMR T3/DS3/E3/STS-1 1:2CT SMD Product overview: T3012NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-T3012NLT can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
T3012NLT
Audio Transformers / Signal Transformers T3012NLT
Audio Transformers / Signal Transformers SMD T3/DS3/E3/STS-1 40uH 1-Port

Audio Transformers / Signal Transformers SMD T3/DS3/E3/STS-1 40uH 1-Port

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
T3012NLT
Transformers - Pulse Transformers T3012NLT
XFRMR T3/DS3/E3/STS-1 1:2CT SMD

XFRMR T3/DS3/E3/STS-1 1:2CT SMD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers
Product Number 716478-T3012NLT 166-T3012NLT T3012NLT T3012NLT
Product Name Hard To Find - T3012NLT SMD Pulse Transformer Audio Transformers / Signal Transformers Transformers - Pulse Transformers
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details