Pulse Electronics Corporation Power Transformers - ST5112-R ST5112-R

Description
Manufacturer: Pulse Win Source Part Number: 897831-ST5112-R Package: Bulk Part Status: Obsolete Categories: Transformers ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote
Description
Manufacturer: Pulse Win Source Part Number: 897831-ST5112-R Package: Bulk Part Status: Obsolete Categories: Transformers ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Transformers - ST5112-R - 897831-ST5112-R - Win Source Electronics
Laguna Hills, CA, United States
Power Transformers - ST5112-R
897831-ST5112-R
Power Transformers - ST5112-R 897831-ST5112-R
Manufacturer: Pulse Win Source Part Number: 897831-ST5112-R Package: Bulk Part Status: Obsolete Categories: Transformers ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Pulse
Win Source Part Number: 897831-ST5112-R
Package: Bulk
Part Status: Obsolete
Categories: Transformers
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transformers
Product Number 897831-ST5112-R
Product Name Power Transformers - ST5112-R
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Surface Mount Wideband RF Transformers - A9900-A - Coilcraft, Inc.
Specs
Cooling Method Air
Other Transformer Types / Applications Isolation; RF
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Current Transformer; Ct Construction Crompton Te Connectivity - 42M3899 - Newark, An Avnet Company
Specs
Operating Frequency 50 to 400 Hz
View Details
2 suppliers