Pulse Electronics Corporation Transformers - Power Transformers ST6-10B4

Description
Win Source Part Number: 1232816-ST6-10B4 Category: Transformers>Power Transformers Series: Split Bobbin Plug-In Type: Laminated Core Termination Style: PC Pin Package: Bulk Height - Seated (Max): 36.58mm Standard Package: 12 Power - Max: 20VA Weight: 0.8 lb (362.87 g) Voltage - Isolation: 2500Vrms Voltage - Primary: 115V Current - Output (Max): Parallel 4A, Series 2A Voltage - Secondary (Full Load): Parallel 5V, Series 10V Primary Winding(s): Single Secondary Winding(s): Dual Center Tap: No Mounting Type: Through Hole Dimension: 57.15mm L x 47.24mm W ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.4035 Mfr: Pulse Electronics Power
Request a Quote Datasheet
Description
Win Source Part Number: 1232816-ST6-10B4 Category: Transformers>Power Transformers Series: Split Bobbin Plug-In Type: Laminated Core Termination Style: PC Pin Package: Bulk Height - Seated (Max): 36.58mm Standard Package: 12 Power - Max: 20VA Weight: 0.8 lb (362.87 g) Voltage - Isolation: 2500Vrms Voltage - Primary: 115V Current - Output (Max): Parallel 4A, Series 2A Voltage - Secondary (Full Load): Parallel 5V, Series 10V Primary Winding(s): Single Secondary Winding(s): Dual Center Tap: No Mounting Type: Through Hole Dimension: 57.15mm L x 47.24mm W ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.4035 Mfr: Pulse Electronics Power
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Power Transformers - 1232816-ST6-10B4 - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Power Transformers
1232816-ST6-10B4
Transformers - Power Transformers 1232816-ST6-10B4
Win Source Part Number: 1232816-ST6-10B4 Category: Transformers>Power Transformers Series: Split Bobbin Plug-In Type: Laminated Core Termination Style: PC Pin Package: Bulk Height - Seated (Max): 36.58mm Standard Package: 12 Power - Max: 20VA Weight: 0.8 lb (362.87 g) Voltage - Isolation: 2500Vrms Voltage - Primary: 115V Current - Output (Max): Parallel 4A, Series 2A Voltage - Secondary (Full Load): Parallel 5V, Series 10V Primary Winding(s): Single Secondary Winding(s): Dual Center Tap: No Mounting Type: Through Hole Dimension: 57.15mm L x 47.24mm W ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.4035 Mfr: Pulse Electronics Power

Win Source Part Number: 1232816-ST6-10B4
Category: Transformers>Power Transformers
Series: Split Bobbin Plug-In
Type: Laminated Core
Termination Style: PC Pin
Package: Bulk
Height - Seated (Max): 36.58mm
Standard Package: 12
Power - Max: 20VA
Weight: 0.8 lb (362.87 g)
Voltage - Isolation: 2500Vrms
Voltage - Primary: 115V
Current - Output (Max): Parallel 4A, Series 2A
Voltage - Secondary (Full Load): Parallel 5V, Series 10V
Primary Winding(s): Single
Secondary Winding(s): Dual
Center Tap: No
Mounting Type: Through Hole
Dimension: 57.15mm L x 47.24mm W
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.31.4035
Mfr: Pulse Electronics Power

Buy Now Datasheet
Shenzhen, China
Transformers - Power Transformers
ST6-10B4
Transformers - Power Transformers ST6-10B4
PWR XFMR LAMINATED 20VA TH

PWR XFMR LAMINATED 20VA TH

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transformers Power Transformers
Product Number 1232816-ST6-10B4 ST6-10B4
Product Name Transformers - Power Transformers Transformers - Power Transformers
Category Signal
Transformer Type Laminated Core
Mounting PCB/SMD
Construction Laminate
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
Industrial Cased Three Phase Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Three Phase Transformers
View Details
Single Primary Dual Secondaries PC Mount Power Transformer - F-147XP - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting PCB/SMD
Input Voltage 115 volts
View Details
4 suppliers