Pulse Electronics Corporation Telecom Transformer T3012NL

Description
Our high-performance telecom transformers support multiple home phone line and power line network applications. These transformers have excellent THD performance, small footprints, and are designed to exceed industry standards. Single, dual, quad, six, octal and twelve transformer numbers are available. Telecom Transformer Applications DDS/Switched 56 Echelon & Digital Audio ISDN-S ISDN-U T1 & E1 Protection Modules T1/E1/CEPT/ISDN-PRI T3/DS3/E3/STS-1 Recognized Standards UL60950-1 UL1950 UL1459
Request a Quote Datasheet
Description
Our high-performance telecom transformers support multiple home phone line and power line network applications. These transformers have excellent THD performance, small footprints, and are designed to exceed industry standards. Single, dual, quad, six, octal and twelve transformer numbers are available. Telecom Transformer Applications DDS/Switched 56 Echelon & Digital Audio ISDN-S ISDN-U T1 & E1 Protection Modules T1/E1/CEPT/ISDN-PRI T3/DS3/E3/STS-1 Recognized Standards UL60950-1 UL1950 UL1459
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Telecom Transformer - T3012NL - Pulse Electronics Corporation
San Diego, CA, USA
Telecom Transformer
T3012NL
Telecom Transformer T3012NL
Our high-performance telecom transformers support multiple home phone line and power line network applications. These transformers have excellent THD performance, small footprints, and are designed to exceed industry standards. Single, dual, quad, six, octal and twelve transformer numbers are available. Telecom Transformer Applications DDS/Switched 56 Echelon & Digital Audio ISDN-S ISDN-U T1 & E1 Protection Modules T1/E1/CEPT/ISDN-PRI T3/DS3/E3/STS-1 Recognized Standards UL60950-1 UL1950 UL1459

Our high-performance telecom transformers support multiple home phone line and power line network applications. These transformers have excellent THD performance, small footprints, and are designed to exceed industry standards. Single, dual, quad, six, octal and twelve transformer numbers are available.
Telecom Transformer Applications

  • DDS/Switched 56
  • Echelon & Digital Audio
  • ISDN-S
  • ISDN-U
  • T1 & E1 Protection Modules
  • T1/E1/CEPT/ISDN-PRI
  • T3/DS3/E3/STS-1

Recognized Standards

  • UL60950-1
  • UL1950
  • UL1459
Supplier's Site Datasheet
SMD Pulse Transformer - 166-T3012NL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Pulse Transformer
166-T3012NL
SMD Pulse Transformer 166-T3012NL
XFRMR T3/DS3/E3/STS-1 1:2CT SMD Product overview: T3012NL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-T3012NL can be used for catalog matching and distributor lookup.

XFRMR T3/DS3/E3/STS-1 1:2CT SMD Product overview: T3012NL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-T3012NL can be used for catalog matching and distributor lookup.

Supplier's Site
Electronic Wholesale - T3012NL - 1263422-T3012NL - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - T3012NL
1263422-T3012NL
Electronic Wholesale - T3012NL 1263422-T3012NL
Manufacturer: Pulse Electronics Network Win Source Part Number: 1263422-T3012NL Packaging: Tube Mounting Style: SMD Transformer Type: T3/E3 (Single) Inductance: 40μH Categories: Transformers Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.pulseeng.com Height - Seated (Maximum): 0.250" (6.35mm) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 70 MSL Level: 3 (168 Hours) Parts Dimension: 0.300" L x 0.275" W (7.62mm x 7.00mm)

Manufacturer: Pulse Electronics Network
Win Source Part Number: 1263422-T3012NL
Packaging: Tube
Mounting Style: SMD
Transformer Type: T3/E3 (Single)
Inductance: 40μH
Categories: Transformers
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.pulseeng.com
Height - Seated (Maximum): 0.250" (6.35mm)
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 70
MSL Level: 3 (168 Hours)
Parts Dimension: 0.300" L x 0.275" W (7.62mm x 7.00mm)

Buy Now
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
T3012NL
Audio Transformers / Signal Transformers T3012NL
Audio Transformers / Signal Transformers SMD T3/DS3/E3/STS-1 40uH 1-Port

Audio Transformers / Signal Transformers SMD T3/DS3/E3/STS-1 40uH 1-Port

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
T3012NL
Transformers - Pulse Transformers T3012NL
XFRMR T3/DS3/E3/STS-1 1:2CT SMD

XFRMR T3/DS3/E3/STS-1 1:2CT SMD

Supplier's Site

Technical Specifications

  Pulse Electronics Corporation ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number T3012NL 166-T3012NL 1263422-T3012NL T3012NL T3012NL
Product Name Telecom Transformer SMD Pulse Transformer Electronic Wholesale - T3012NL Audio Transformers / Signal Transformers Transformers - Pulse Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details