Win Source Part Number: 1232820-ST7-56B59
Category: Transformers>Power Transformers
Series: Split Bobbin Plug-In
Type: Laminated Core
Termination Style: PC Pin
Package: Bulk
Height - Seated (Max): 39.62mm
Standard Package: 8
Power - Max: 36VA
Weight: 1.1 lbs (499 g)
Voltage - Isolation: 2500Vrms
Voltage - Primary: 115V
Current - Output (Max): Parallel 1.3A, Series 650mA
Voltage - Secondary (Full Load): Parallel 28V, Series 56V
Primary Winding(s): Single
Secondary Winding(s): Dual
Center Tap: No
Mounting Type: Through Hole
Dimension: 66.80mm L x 55.63mm W
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.31.4035
Mfr: Pulse Electronics Power
PWR XFMR LAMINATED 36VA TH
| Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transformers | Power Transformers |
| Product Number | 1232820-ST7-56B59 | ST7-56B59 |
| Product Name | Transformers - Power Transformers | Transformers - Power Transformers |
| Category | Signal | |
| Transformer Type | Laminated Core | |
| Mounting | PCB/SMD | |
| Construction | Laminate |