Pulse Electronics Corporation SMD 1.2MH Pulse Transformer T1073NLT

Description
XFRMR 4PORT 1:2 1.2MH SMD Product overview: T1073NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2MH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD, 1.2MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-T1073NLT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
XFRMR 4PORT 1:2 1.2MH SMD Product overview: T1073NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2MH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD, 1.2MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-T1073NLT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.2MH Pulse Transformer - 166-T1073NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.2MH Pulse Transformer
166-T1073NLT
SMD 1.2MH Pulse Transformer 166-T1073NLT
XFRMR 4PORT 1:2 1.2MH SMD Product overview: T1073NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2MH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD, 1.2MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-T1073NLT can be used for catalog matching and distributor lookup.

XFRMR 4PORT 1:2 1.2MH SMD Product overview: T1073NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2MH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD, 1.2MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-T1073NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pulse Transformers - T1073NLT - 808791-T1073NLT - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - T1073NLT
808791-T1073NLT
Pulse Transformers - T1073NLT 808791-T1073NLT
Manufacturer: Pulse Electronics Network Win Source Part Number: 808791-T1073NLT Packaging: Reel Mounting Style: SMD Transformer Type: T1/E1 (Quad) Inductance: 1.2mH, 1.2mH Part Status: Obsolete (End Of Life) Temperature Range - Operating: 0°C ~ 70°C Dimension: 1.125" L x 0.485" W (28.58mm x 12.32mm) Height - Seated (Maximum): 0.230" (5.84mm) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours)

Manufacturer: Pulse Electronics Network
Win Source Part Number: 808791-T1073NLT
Packaging: Reel
Mounting Style: SMD
Transformer Type: T1/E1 (Quad)
Inductance: 1.2mH, 1.2mH
Part Status: Obsolete (End Of Life)
Temperature Range - Operating: 0°C ~ 70°C
Dimension: 1.125" L x 0.485" W (28.58mm x 12.32mm)
Height - Seated (Maximum): 0.230" (5.84mm)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)

Buy Now
Futian, China
Transformers - Pulse Transformers
T1073NLT
Transformers - Pulse Transformers T1073NLT
XFRMR 4PORT 1:2 1.2MH SMD

XFRMR 4PORT 1:2 1.2MH SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers
Product Number 166-T1073NLT 808791-T1073NLT T1073NLT
Product Name SMD 1.2MH Pulse Transformer Pulse Transformers - T1073NLT Transformers - Pulse Transformers
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
HP4 Series Hexa-Path Magnetics - HP4-0047 HP4-0047LD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Power Transformer - 164-4900-8048RD63 - ERSAELECTRONICS PTE. LTD.
Specs
Category Signal
View Details
2 suppliers