Pulse Electronics Corporation Pulse Transformers - T1064NL T1064NL

Description
Manufacturer: Pulse Electronics Network Win Source Part Number: 1263363-T1064NL Packaging: Tube Mounting Style: SMD Transformer Type: T1/E1 (Quad) Inductance: 1.2mH, 1.2mH Categories: Transformers Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.pulseeng.com Height - Seated (Maximum): 0.230" (5.84mm) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 15 MSL Level: 4 (72 Hours) Parts Dimension: 1.125" L x 0.485" W (28.58mm x 12.32mm)
Request a Quote
Description
Manufacturer: Pulse Electronics Network Win Source Part Number: 1263363-T1064NL Packaging: Tube Mounting Style: SMD Transformer Type: T1/E1 (Quad) Inductance: 1.2mH, 1.2mH Categories: Transformers Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.pulseeng.com Height - Seated (Maximum): 0.230" (5.84mm) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 15 MSL Level: 4 (72 Hours) Parts Dimension: 1.125" L x 0.485" W (28.58mm x 12.32mm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - T1064NL - 1263363-T1064NL - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - T1064NL
1263363-T1064NL
Pulse Transformers - T1064NL 1263363-T1064NL
Manufacturer: Pulse Electronics Network Win Source Part Number: 1263363-T1064NL Packaging: Tube Mounting Style: SMD Transformer Type: T1/E1 (Quad) Inductance: 1.2mH, 1.2mH Categories: Transformers Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.pulseeng.com Height - Seated (Maximum): 0.230" (5.84mm) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 15 MSL Level: 4 (72 Hours) Parts Dimension: 1.125" L x 0.485" W (28.58mm x 12.32mm)

Manufacturer: Pulse Electronics Network
Win Source Part Number: 1263363-T1064NL
Packaging: Tube
Mounting Style: SMD
Transformer Type: T1/E1 (Quad)
Inductance: 1.2mH, 1.2mH
Categories: Transformers
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.pulseeng.com
Height - Seated (Maximum): 0.230" (5.84mm)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 15
MSL Level: 4 (72 Hours)
Parts Dimension: 1.125" L x 0.485" W (28.58mm x 12.32mm)

Buy Now
SMD 1.2MH Pulse Transformer - 166-T1064NL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.2MH Pulse Transformer
166-T1064NL
SMD 1.2MH Pulse Transformer 166-T1064NL
T1/E1/CEPT/ISDN-PRI TRANSFORMERS | XFRMR 4PORT 1:1.14 1.2MH SMD Product overview: T1064NL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2MH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD, 1.2MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-T1064NL can be used for catalog matching and distributor lookup.

T1/E1/CEPT/ISDN-PRI TRANSFORMERS | XFRMR 4PORT 1:1.14 1.2MH SMD Product overview: T1064NL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2MH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD, 1.2MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-T1064NL can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transformers Transformers
Product Number 1263363-T1064NL 166-T1064NL
Product Name Pulse Transformers - T1064NL SMD 1.2MH Pulse Transformer
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Data Bus Coupling Transfomers -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Transformers - 1539M14 - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
View Details