Pulse Electronics Corporation Transformers - Power Transformers ST3-120B37

Description
Win Source Part Number: 1232810-ST3-120B37 Category: Transformers>Power Transformers Series: Split Bobbin Plug-In Type: Laminated Core Termination Style: PC Pin Package: Bulk Height - Seated (Max): 30.23mm Standard Package: 40 Power - Max: 2.4VA Weight: 0.25 lb (113.4 g) Voltage - Isolation: 2500Vrms Voltage - Primary: 115V Current - Output (Max): Parallel 40mA, Series 20mA Voltage - Secondary (Full Load): Parallel 60V, Series 120V Primary Winding(s): Single Secondary Winding(s): Dual Center Tap: No Mounting Type: Through Hole Dimension: 35.05mm L x 28.70mm W ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.4035 Mfr: Pulse Electronics Power
Request a Quote Datasheet
Description
Win Source Part Number: 1232810-ST3-120B37 Category: Transformers>Power Transformers Series: Split Bobbin Plug-In Type: Laminated Core Termination Style: PC Pin Package: Bulk Height - Seated (Max): 30.23mm Standard Package: 40 Power - Max: 2.4VA Weight: 0.25 lb (113.4 g) Voltage - Isolation: 2500Vrms Voltage - Primary: 115V Current - Output (Max): Parallel 40mA, Series 20mA Voltage - Secondary (Full Load): Parallel 60V, Series 120V Primary Winding(s): Single Secondary Winding(s): Dual Center Tap: No Mounting Type: Through Hole Dimension: 35.05mm L x 28.70mm W ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.4035 Mfr: Pulse Electronics Power
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Power Transformers - 1232810-ST3-120B37 - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Power Transformers
1232810-ST3-120B37
Transformers - Power Transformers 1232810-ST3-120B37
Win Source Part Number: 1232810-ST3-120B37 Category: Transformers>Power Transformers Series: Split Bobbin Plug-In Type: Laminated Core Termination Style: PC Pin Package: Bulk Height - Seated (Max): 30.23mm Standard Package: 40 Power - Max: 2.4VA Weight: 0.25 lb (113.4 g) Voltage - Isolation: 2500Vrms Voltage - Primary: 115V Current - Output (Max): Parallel 40mA, Series 20mA Voltage - Secondary (Full Load): Parallel 60V, Series 120V Primary Winding(s): Single Secondary Winding(s): Dual Center Tap: No Mounting Type: Through Hole Dimension: 35.05mm L x 28.70mm W ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.4035 Mfr: Pulse Electronics Power

Win Source Part Number: 1232810-ST3-120B37
Category: Transformers>Power Transformers
Series: Split Bobbin Plug-In
Type: Laminated Core
Termination Style: PC Pin
Package: Bulk
Height - Seated (Max): 30.23mm
Standard Package: 40
Power - Max: 2.4VA
Weight: 0.25 lb (113.4 g)
Voltage - Isolation: 2500Vrms
Voltage - Primary: 115V
Current - Output (Max): Parallel 40mA, Series 20mA
Voltage - Secondary (Full Load): Parallel 60V, Series 120V
Primary Winding(s): Single
Secondary Winding(s): Dual
Center Tap: No
Mounting Type: Through Hole
Dimension: 35.05mm L x 28.70mm W
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.31.4035
Mfr: Pulse Electronics Power

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transformers
Product Number 1232810-ST3-120B37
Product Name Transformers - Power Transformers
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
ETH1-230 High Power PoE+ PoE++ Signal Path Magnetics - ETH1-230L ETH1-230LD - Coilcraft, Inc.
Specs
Category Power; Signal
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Power Transformers - PB3148-ND - DigiKey
Specs
Category Power; Signal
Other Transformer Types / Applications Power Transformer
Mounting Chassis
View Details