Pulse Electronics Corporation Transformers - Power Transformers ST5-20B15

Description
Win Source Part Number: 1232839-ST5-20B15 Category: Transformers>Power Transformers Series: Split Bobbin Plug-In Type: Laminated Core Termination Style: PC Pin Package: Bulk Height - Seated (Max): 36.58mm Standard Package: 15 Power - Max: 12VA Weight: 0.7 lb (317.51 g) Voltage - Isolation: 2500Vrms Voltage - Primary: 115V Current - Output (Max): Parallel 1.2A, Series 600mA Voltage - Secondary (Full Load): Parallel 10V, Series 20V Primary Winding(s): Single Secondary Winding(s): Dual Center Tap: No Mounting Type: Through Hole Dimension: 47.24mm L x 39.62mm W ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.4035 Mfr: Pulse Electronics Power
Request a Quote Datasheet
Description
Win Source Part Number: 1232839-ST5-20B15 Category: Transformers>Power Transformers Series: Split Bobbin Plug-In Type: Laminated Core Termination Style: PC Pin Package: Bulk Height - Seated (Max): 36.58mm Standard Package: 15 Power - Max: 12VA Weight: 0.7 lb (317.51 g) Voltage - Isolation: 2500Vrms Voltage - Primary: 115V Current - Output (Max): Parallel 1.2A, Series 600mA Voltage - Secondary (Full Load): Parallel 10V, Series 20V Primary Winding(s): Single Secondary Winding(s): Dual Center Tap: No Mounting Type: Through Hole Dimension: 47.24mm L x 39.62mm W ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.4035 Mfr: Pulse Electronics Power
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Power Transformers - 1232839-ST5-20B15 - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Power Transformers
1232839-ST5-20B15
Transformers - Power Transformers 1232839-ST5-20B15
Win Source Part Number: 1232839-ST5-20B15 Category: Transformers>Power Transformers Series: Split Bobbin Plug-In Type: Laminated Core Termination Style: PC Pin Package: Bulk Height - Seated (Max): 36.58mm Standard Package: 15 Power - Max: 12VA Weight: 0.7 lb (317.51 g) Voltage - Isolation: 2500Vrms Voltage - Primary: 115V Current - Output (Max): Parallel 1.2A, Series 600mA Voltage - Secondary (Full Load): Parallel 10V, Series 20V Primary Winding(s): Single Secondary Winding(s): Dual Center Tap: No Mounting Type: Through Hole Dimension: 47.24mm L x 39.62mm W ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.4035 Mfr: Pulse Electronics Power

Win Source Part Number: 1232839-ST5-20B15
Category: Transformers>Power Transformers
Series: Split Bobbin Plug-In
Type: Laminated Core
Termination Style: PC Pin
Package: Bulk
Height - Seated (Max): 36.58mm
Standard Package: 15
Power - Max: 12VA
Weight: 0.7 lb (317.51 g)
Voltage - Isolation: 2500Vrms
Voltage - Primary: 115V
Current - Output (Max): Parallel 1.2A, Series 600mA
Voltage - Secondary (Full Load): Parallel 10V, Series 20V
Primary Winding(s): Single
Secondary Winding(s): Dual
Center Tap: No
Mounting Type: Through Hole
Dimension: 47.24mm L x 39.62mm W
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.31.4035
Mfr: Pulse Electronics Power

Buy Now Datasheet
Shenzhen, China
Transformers - Power Transformers
ST5-20B15
Transformers - Power Transformers ST5-20B15
PWR XFMR LAMINATED 12VA TH

PWR XFMR LAMINATED 12VA TH

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transformers Power Transformers
Product Number 1232839-ST5-20B15 ST5-20B15
Product Name Transformers - Power Transformers Transformers - Power Transformers
Category Signal
Transformer Type Laminated Core
Mounting PCB/SMD
Construction Laminate
Unlock Full Specs
to access all available technical data