Pulse Electronics Corporation SMD 40UH Pulse Transformer T3023NLT

Description
TRANSFORMER 1:1 40UH SMD Product overview: T3023NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD, 40UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-T3023NLT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANSFORMER 1:1 40UH SMD Product overview: T3023NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD, 40UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-T3023NLT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 40UH Pulse Transformer - 166-T3023NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 40UH Pulse Transformer
166-T3023NLT
SMD 40UH Pulse Transformer 166-T3023NLT
TRANSFORMER 1:1 40UH SMD Product overview: T3023NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD, 40UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-T3023NLT can be used for catalog matching and distributor lookup.

TRANSFORMER 1:1 40UH SMD Product overview: T3023NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD, 40UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-T3023NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pulse Transformers - T3023NLT - 935903-T3023NLT - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - T3023NLT
935903-T3023NLT
Pulse Transformers - T3023NLT 935903-T3023NLT
Manufacturer: Pulse Win Source Part Number: 935903-T3023NLT Operating Temperature Range: -40°C ~ 85°C Package: Reel - TR Mounting: Surface Mount Categories: Transformers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 600 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8504.31.2000

Manufacturer: Pulse
Win Source Part Number: 935903-T3023NLT
Operating Temperature Range: -40°C ~ 85°C
Package: Reel - TR
Mounting: Surface Mount
Categories: Transformers
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 600
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8504.31.2000

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
T3023NLT
Transformers - Pulse Transformers T3023NLT
TRANSFORMER 1:1 40UH SMD

TRANSFORMER 1:1 40UH SMD

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
T3023NLT
Audio Transformers / Signal Transformers T3023NLT
Audio Transformers / Signal Transformers SMD T3/DS3/E3/STS-1 40uH 2-Port

Audio Transformers / Signal Transformers SMD T3/DS3/E3/STS-1 40uH 2-Port

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transformers Transformers Transformers Transformers
Product Number 166-T3023NLT 935903-T3023NLT T3023NLT T3023NLT
Product Name SMD 40UH Pulse Transformer Pulse Transformers - T3023NLT Transformers - Pulse Transformers Audio Transformers / Signal Transformers
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
3A Pulse Transformer - 166-3EHQ1 - ERSAELECTRONICS PTE. LTD.
Specs
Category Signal
View Details