Pulse Electronics Corporation Transformers - Power Transformers ST3-24B17

Description
Win Source Part Number: 1232835-ST3-24B17 Category: Transformers>Power Transformers Series: Split Bobbin Plug-In Type: Laminated Core Termination Style: PC Pin Package: Bulk Height - Seated (Max): 30.23mm Standard Package: 40 Power - Max: 2.4VA Weight: 0.25 lb (113.4 g) Voltage - Isolation: 2500Vrms Voltage - Primary: 115V Current - Output (Max): Parallel 200mA, Series 100mA Voltage - Secondary (Full Load): Parallel 12V, Series 24V Primary Winding(s): Single Secondary Winding(s): Dual Center Tap: No Mounting Type: Through Hole Dimension: 35.05mm L x 28.70mm W ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.4035 Mfr: Pulse Electronics Power
Request a Quote Datasheet
Description
Win Source Part Number: 1232835-ST3-24B17 Category: Transformers>Power Transformers Series: Split Bobbin Plug-In Type: Laminated Core Termination Style: PC Pin Package: Bulk Height - Seated (Max): 30.23mm Standard Package: 40 Power - Max: 2.4VA Weight: 0.25 lb (113.4 g) Voltage - Isolation: 2500Vrms Voltage - Primary: 115V Current - Output (Max): Parallel 200mA, Series 100mA Voltage - Secondary (Full Load): Parallel 12V, Series 24V Primary Winding(s): Single Secondary Winding(s): Dual Center Tap: No Mounting Type: Through Hole Dimension: 35.05mm L x 28.70mm W ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.4035 Mfr: Pulse Electronics Power
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Power Transformers - 1232835-ST3-24B17 - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Power Transformers
1232835-ST3-24B17
Transformers - Power Transformers 1232835-ST3-24B17
Win Source Part Number: 1232835-ST3-24B17 Category: Transformers>Power Transformers Series: Split Bobbin Plug-In Type: Laminated Core Termination Style: PC Pin Package: Bulk Height - Seated (Max): 30.23mm Standard Package: 40 Power - Max: 2.4VA Weight: 0.25 lb (113.4 g) Voltage - Isolation: 2500Vrms Voltage - Primary: 115V Current - Output (Max): Parallel 200mA, Series 100mA Voltage - Secondary (Full Load): Parallel 12V, Series 24V Primary Winding(s): Single Secondary Winding(s): Dual Center Tap: No Mounting Type: Through Hole Dimension: 35.05mm L x 28.70mm W ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.4035 Mfr: Pulse Electronics Power

Win Source Part Number: 1232835-ST3-24B17
Category: Transformers>Power Transformers
Series: Split Bobbin Plug-In
Type: Laminated Core
Termination Style: PC Pin
Package: Bulk
Height - Seated (Max): 30.23mm
Standard Package: 40
Power - Max: 2.4VA
Weight: 0.25 lb (113.4 g)
Voltage - Isolation: 2500Vrms
Voltage - Primary: 115V
Current - Output (Max): Parallel 200mA, Series 100mA
Voltage - Secondary (Full Load): Parallel 12V, Series 24V
Primary Winding(s): Single
Secondary Winding(s): Dual
Center Tap: No
Mounting Type: Through Hole
Dimension: 35.05mm L x 28.70mm W
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.31.4035
Mfr: Pulse Electronics Power

Buy Now Datasheet
Shenzhen, China
Transformers - Power Transformers
ST3-24B17
Transformers - Power Transformers ST3-24B17
PWR XFMR LAMINATED 2.4VA TH

PWR XFMR LAMINATED 2.4VA TH

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transformers Power Transformers
Product Number 1232835-ST3-24B17 ST3-24B17
Product Name Transformers - Power Transformers Transformers - Power Transformers
Category Signal
Transformer Type Laminated Core
Mounting PCB/SMD
Construction Laminate
Unlock Full Specs
to access all available technical data