Pulse Electronics Corporation Pulse Transformers - TX1264NL TX1264NL

Description
Manufacturer: Pulse Electronics Network Win Source Part Number: 1275088-TX1264NL Packaging: Tube Mounting Style: SMD Transformer Type: T1/E1 (Quad) Inductance: 1.2mH, 1.2mH Weight: 0.14 oz (3.99g) Categories: Transformers Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.pulseeng.com Height - Seated (Maximum): 0.230" (5.84mm) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 15 MSL Level: 3 (168 Hours) Parts Dimension: 1.125" L x 0.485" W (28.58mm x 12.32mm)
Request a Quote
Description
Manufacturer: Pulse Electronics Network Win Source Part Number: 1275088-TX1264NL Packaging: Tube Mounting Style: SMD Transformer Type: T1/E1 (Quad) Inductance: 1.2mH, 1.2mH Weight: 0.14 oz (3.99g) Categories: Transformers Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.pulseeng.com Height - Seated (Maximum): 0.230" (5.84mm) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 15 MSL Level: 3 (168 Hours) Parts Dimension: 1.125" L x 0.485" W (28.58mm x 12.32mm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - TX1264NL - 1275088-TX1264NL - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - TX1264NL
1275088-TX1264NL
Pulse Transformers - TX1264NL 1275088-TX1264NL
Manufacturer: Pulse Electronics Network Win Source Part Number: 1275088-TX1264NL Packaging: Tube Mounting Style: SMD Transformer Type: T1/E1 (Quad) Inductance: 1.2mH, 1.2mH Weight: 0.14 oz (3.99g) Categories: Transformers Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.pulseeng.com Height - Seated (Maximum): 0.230" (5.84mm) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 15 MSL Level: 3 (168 Hours) Parts Dimension: 1.125" L x 0.485" W (28.58mm x 12.32mm)

Manufacturer: Pulse Electronics Network
Win Source Part Number: 1275088-TX1264NL
Packaging: Tube
Mounting Style: SMD
Transformer Type: T1/E1 (Quad)
Inductance: 1.2mH, 1.2mH
Weight: 0.14 oz (3.99g)
Categories: Transformers
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.pulseeng.com
Height - Seated (Maximum): 0.230" (5.84mm)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 15
MSL Level: 3 (168 Hours)
Parts Dimension: 1.125" L x 0.485" W (28.58mm x 12.32mm)

Buy Now
SMD 1.2MH Pulse Transformer - 166-TX1264NL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.2MH Pulse Transformer
166-TX1264NL
SMD 1.2MH Pulse Transformer 166-TX1264NL
T1/E1/CEPT/ISDN-PRI TRANSFORMERS | XFRMR 4PORT 1:2CT 1.2MH SMD Product overview: TX1264NL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2MH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD, 1.2MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-TX1264NL can be used for catalog matching and distributor lookup.

T1/E1/CEPT/ISDN-PRI TRANSFORMERS | XFRMR 4PORT 1:2CT 1.2MH SMD Product overview: TX1264NL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2MH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD, 1.2MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-TX1264NL can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transformers Transformers
Product Number 1275088-TX1264NL 166-TX1264NL
Product Name Pulse Transformers - TX1264NL SMD 1.2MH Pulse Transformer
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details