Pulse Electronics Corporation Pulse Transformers - T1077NL T1077NL

Description
Manufacturer: Pulse Electronics Network Win Source Part Number: 1263368-T1077NL Packaging: Tube Mounting Style: SMD Transformer Type: T1/E1 (Dual) Inductance: 1.2mH, 1.2mH Categories: Transformers Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.pulseeng.com Height - Seated (Maximum): 0.245" (6.22mm) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 40 MSL Level: 4 (72 Hours) Parts Dimension: 0.505" L x 0.280" W (12.83mm x 7.11mm)
Request a Quote
Description
Manufacturer: Pulse Electronics Network Win Source Part Number: 1263368-T1077NL Packaging: Tube Mounting Style: SMD Transformer Type: T1/E1 (Dual) Inductance: 1.2mH, 1.2mH Categories: Transformers Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.pulseeng.com Height - Seated (Maximum): 0.245" (6.22mm) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 40 MSL Level: 4 (72 Hours) Parts Dimension: 0.505" L x 0.280" W (12.83mm x 7.11mm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - T1077NL - 1263368-T1077NL - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - T1077NL
1263368-T1077NL
Pulse Transformers - T1077NL 1263368-T1077NL
Manufacturer: Pulse Electronics Network Win Source Part Number: 1263368-T1077NL Packaging: Tube Mounting Style: SMD Transformer Type: T1/E1 (Dual) Inductance: 1.2mH, 1.2mH Categories: Transformers Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.pulseeng.com Height - Seated (Maximum): 0.245" (6.22mm) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 40 MSL Level: 4 (72 Hours) Parts Dimension: 0.505" L x 0.280" W (12.83mm x 7.11mm)

Manufacturer: Pulse Electronics Network
Win Source Part Number: 1263368-T1077NL
Packaging: Tube
Mounting Style: SMD
Transformer Type: T1/E1 (Dual)
Inductance: 1.2mH, 1.2mH
Categories: Transformers
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.pulseeng.com
Height - Seated (Maximum): 0.245" (6.22mm)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 40
MSL Level: 4 (72 Hours)
Parts Dimension: 0.505" L x 0.280" W (12.83mm x 7.11mm)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transformers
Product Number 1263368-T1077NL
Product Name Pulse Transformers - T1077NL
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
SWB3015-SM SWB3015-SMLD - SWB3015-SM SWB3015-SMLD - Coilcraft, Inc.
Specs
Cooling Method Air
Other Transformer Types / Applications RF
Standards RoHS
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details