Pulse Electronics Corporation Pulse Transformers - T3023T T3023T

Description
Manufacturer: Pulse Electronics Network Win Source Part Number: 727402-T3023T Part Status: Obsolete Categories: Transformers Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: Vendor Undefined
Request a Quote
Description
Manufacturer: Pulse Electronics Network Win Source Part Number: 727402-T3023T Part Status: Obsolete Categories: Transformers Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: Vendor Undefined
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - T3023T - 727402-T3023T - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - T3023T
727402-T3023T
Pulse Transformers - T3023T 727402-T3023T
Manufacturer: Pulse Electronics Network Win Source Part Number: 727402-T3023T Part Status: Obsolete Categories: Transformers Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: Vendor Undefined

Manufacturer: Pulse Electronics Network
Win Source Part Number: 727402-T3023T
Part Status: Obsolete
Categories: Transformers
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: Vendor Undefined

Buy Now
Pulse Transformer - 166-T3023T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Pulse Transformer
166-T3023T
Pulse Transformer 166-T3023T
IC CHIP Product overview: T3023T from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-T3023T can be used for catalog matching and distributor lookup.

IC CHIP Product overview: T3023T from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-T3023T can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transformers Transformers
Product Number 727402-T3023T 166-T3023T
Product Name Pulse Transformers - T3023T Pulse Transformer
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details