Pulse Electronics Corporation Electronic Wholesale - T7067T T7067T

Description
Manufacturer: Pulse Electronics Network Win Source Part Number: 757080-T7067T Part Status: Obsolete Categories: Transformers Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: Vendor Undefined
Request a Quote
Description
Manufacturer: Pulse Electronics Network Win Source Part Number: 757080-T7067T Part Status: Obsolete Categories: Transformers Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: Vendor Undefined
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - T7067T - 757080-T7067T - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - T7067T
757080-T7067T
Electronic Wholesale - T7067T 757080-T7067T
Manufacturer: Pulse Electronics Network Win Source Part Number: 757080-T7067T Part Status: Obsolete Categories: Transformers Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: Vendor Undefined

Manufacturer: Pulse Electronics Network
Win Source Part Number: 757080-T7067T
Part Status: Obsolete
Categories: Transformers
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: Vendor Undefined

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transformers
Product Number 757080-T7067T
Product Name Electronic Wholesale - T7067T
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details