Pulse Electronics Corporation SMD 40UH Pulse Transformer T3020NLT

Description
TRANSFORMER 1:2CT 40UH SMD Product overview: T3020NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD, 40UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-T3020NLT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANSFORMER 1:2CT 40UH SMD Product overview: T3020NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD, 40UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-T3020NLT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 40UH Pulse Transformer - 166-T3020NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 40UH Pulse Transformer
166-T3020NLT
SMD 40UH Pulse Transformer 166-T3020NLT
TRANSFORMER 1:2CT 40UH SMD Product overview: T3020NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD, 40UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-T3020NLT can be used for catalog matching and distributor lookup.

TRANSFORMER 1:2CT 40UH SMD Product overview: T3020NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD, 40UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-T3020NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pulse Transformers - T3020NLT - 727401-T3020NLT - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - T3020NLT
727401-T3020NLT
Pulse Transformers - T3020NLT 727401-T3020NLT
Manufacturer: Pulse Electronics Network Win Source Part Number: 727401-T3020NLT Packaging: Tape and Reel Mounting Style: SMD Transformer Type: T3/E3 (Dual) Inductance: 40μH, 100μH Categories: Transformers Temperature Range - Operating: -40°C ~ 85°C Height - Seated (Maximum): 0.245" (6.22mm) Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 600 MSL Level: 3 (168 Hours) Parts Dimension: 0.505" L x 0.280" W (12.83mm x 7.11mm)

Manufacturer: Pulse Electronics Network
Win Source Part Number: 727401-T3020NLT
Packaging: Tape and Reel
Mounting Style: SMD
Transformer Type: T3/E3 (Dual)
Inductance: 40μH, 100μH
Categories: Transformers
Temperature Range - Operating: -40°C ~ 85°C
Height - Seated (Maximum): 0.245" (6.22mm)
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 600
MSL Level: 3 (168 Hours)
Parts Dimension: 0.505" L x 0.280" W (12.83mm x 7.11mm)

Buy Now
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
T3020NLT
Audio Transformers / Signal Transformers T3020NLT
Audio Transformers / Signal Transformers SMD T3/DS3/E3/STS-1 100uH 2-Port

Audio Transformers / Signal Transformers SMD T3/DS3/E3/STS-1 100uH 2-Port

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
T3020NLT
Transformers - Pulse Transformers T3020NLT
TRANSFORMER 1:2CT 40UH SMD

TRANSFORMER 1:2CT 40UH SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers
Product Number 166-T3020NLT 727401-T3020NLT T3020NLT T3020NLT
Product Name SMD 40UH Pulse Transformer Pulse Transformers - T3020NLT Audio Transformers / Signal Transformers Transformers - Pulse Transformers
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
WB Wideband RF Transformers - WB3015-PC WB3015-PCL - Coilcraft, Inc.
Specs
Cooling Method Air
Other Transformer Types / Applications Isolation; RF
Standards RoHS
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Power Transformers - PB3061-ND - DigiKey
Specs
Category Power; Signal
Other Transformer Types / Applications Power Transformer
Mounting Chassis
View Details