Pulse Electronics Corporation Pulse Transformers - ST7010T ST7010T

Description
Manufacturer: Pulse Electronics Network Win Source Part Number: 1260372-ST7010T Categories: Transformers Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.pulseeng.com Height - Seated (Maximum): 0.233" (5.91mm) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 45 MSL Level: 3 (168 Hours) Parts Dimension: 0.447" L x 0.360" W (11.36mm x 9.15mm)
Request a Quote
Description
Manufacturer: Pulse Electronics Network Win Source Part Number: 1260372-ST7010T Categories: Transformers Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.pulseeng.com Height - Seated (Maximum): 0.233" (5.91mm) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 45 MSL Level: 3 (168 Hours) Parts Dimension: 0.447" L x 0.360" W (11.36mm x 9.15mm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - ST7010T - 1260372-ST7010T - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - ST7010T
1260372-ST7010T
Pulse Transformers - ST7010T 1260372-ST7010T
Manufacturer: Pulse Electronics Network Win Source Part Number: 1260372-ST7010T Categories: Transformers Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.pulseeng.com Height - Seated (Maximum): 0.233" (5.91mm) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 45 MSL Level: 3 (168 Hours) Parts Dimension: 0.447" L x 0.360" W (11.36mm x 9.15mm)

Manufacturer: Pulse Electronics Network
Win Source Part Number: 1260372-ST7010T
Categories: Transformers
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.pulseeng.com
Height - Seated (Maximum): 0.233" (5.91mm)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 45
MSL Level: 3 (168 Hours)
Parts Dimension: 0.447" L x 0.360" W (11.36mm x 9.15mm)

Buy Now
Futian, China
Transformers - Pulse Transformers
ST7010T
Transformers - Pulse Transformers ST7010T
MODULE TRANSFMR CMC ETHERNT 10BT

MODULE TRANSFMR CMC ETHERNT 10BT

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers
Product Number 1260372-ST7010T ST7010T
Product Name Pulse Transformers - ST7010T Transformers - Pulse Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
HTX7045C LLC Half-Bridge Transformers For isolated gate driver bias supply - HTX7045C-134BR HTX7045C-134BRC - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation; Trigger / Gate Drive Transformer
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Pulse Transformers - 800056-SF - TE Connectivity
Specs
Standards RoHS; Not Yet Reviewed for EU ELV
Operating Temperature -25 to 75 C (-13 to 167 F)
View Details