DigiKey Datasheets for Resistors

Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more

Page: 1 400 450 500 550 600 650 680 690 700 710 720 730 737 738 739 740 741 742 743 744 745 746 747 748 749 750 760 770 780 790 800 850 900 950 1000 1050 1100 1500 2000 2500 3000 3235
Product Name Notes
10 kOhms ±0.5% 1W Through Hole Resistor Axial High Voltage Thick Film
10 MOhms ±5% 3W Through Hole Resistor Axial High Voltage Thick Film
120 kOhms ±5% 1W Through Hole Resistor Axial High Voltage Thick Film
20 MOhms ±1% 1.5W Through Hole Resistor Axial High Voltage Thick Film
40 MOhms ±1% 1.5W Through Hole Resistor Axial High Voltage Thick Film
5.1 kOhms ±0.5% 1W Through Hole Resistor Axial High Voltage Thick Film
HTS 523 200K 1% 100PPM BO30 E1
HTS 523 500M 2% 150PPM BO30 E1
HTS 523 50K 5% 150PPM BO30 E1
HTS 547 5M 5% 150PPM BO30 E1
HTS 63 90M 1% 150PPM BL25 E1
HTS 68 2G 2% 150PPM BL20 E1
HTS 68 2G5 5% 100PPM BL20 E1
HTS 68 4M42 1% 150PPM BL20 E1
HTS 923 200M 1% 150PPM BO30 E1
HTS 932 680K 5% 150PPM BO30 E1
HTS 932 7G 2% 150PPM BO30 E1
HTS 947 100M 0,5% 100PPM BO30 E1
HTS 947 40K 0,5% 150PPM BO30 E1
Through Hole Resistor

<< Prev Next >>