Vishay Intertechnology, Inc. Through Hole Resistors HTS05474005FPB19

Description
40 MOhms ±1% 1.5W Through Hole Resistor Axial High Voltage Thick Film
Request a Quote Datasheet
Description
40 MOhms ±1% 1.5W Through Hole Resistor Axial High Voltage Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-HTS05474005FPB19-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-HTS05474005FPB19-ND
Through Hole Resistors 716-HTS05474005FPB19-ND
40 MOhms ±1% 1.5W Through Hole Resistor Axial High Voltage Thick Film

40 MOhms ±1% 1.5W Through Hole Resistor Axial High Voltage Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 716-HTS05474005FPB19-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging Axial
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R6R2JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details