Vishay Intertechnology, Inc. Through Hole Resistors HTS05231002DPB19

Description
10 kOhms ±0.5% 1W Through Hole Resistor Axial High Voltage Thick Film
Request a Quote Datasheet
Description
10 kOhms ±0.5% 1W Through Hole Resistor Axial High Voltage Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-HTS05231002DPB19-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-HTS05231002DPB19-ND
Through Hole Resistors 716-HTS05231002DPB19-ND
10 kOhms ±0.5% 1W Through Hole Resistor Axial High Voltage Thick Film

10 kOhms ±0.5% 1W Through Hole Resistor Axial High Voltage Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 716-HTS05231002DPB19-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging Axial
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R132JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-1614351-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1100 ohms
View Details
2 suppliers