Vishay Precision Group Through Hole Resistors HTS09471008JPB19

Description
Vishay HTS09471008JPB19 Resistor
Request a Quote Datasheet
Description
Vishay HTS09471008JPB19 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 7890995P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7890995P
Through Hole Resistors 7890995P
Vishay HTS09471008JPB19 Resistor

Vishay HTS09471008JPB19 Resistor

Supplier's Site
Through Hole Resistors - 7890995 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7890995
Through Hole Resistors 7890995
Vishay HTS09471008JPB19 Resistor

Vishay HTS09471008JPB19 Resistor

Supplier's Site
Through Hole Resistors - 1678830 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1678830
Through Hole Resistors 1678830
Vishay HTS09471008JPB19 Resistor

Vishay HTS09471008JPB19 Resistor

Supplier's Site
Through Hole Resistors - 716-HTS09471008JPB19-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-HTS09471008JPB19-ND
Through Hole Resistors 716-HTS09471008JPB19-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Hts 947 10G 5% 150Ppm Bo30 E1 Vishay - 67M0068 - Newark, An Avnet Company
Chicago, IL, United States
Hts 947 10G 5% 150Ppm Bo30 E1 Vishay
67M0068
Hts 947 10G 5% 150Ppm Bo30 E1 Vishay 67M0068
HTS 947 10G 5% 150PPM BO30 e1

HTS 947 10G 5% 150PPM BO30 e1

Supplier's Site
Res, 10G, 5%, 3W, 20Kv, Thick Film Vishay - 38AK6497 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10G, 5%, 3W, 20Kv, Thick Film Vishay
38AK6497
Res, 10G, 5%, 3W, 20Kv, Thick Film Vishay 38AK6497
RES, 10G, 5%, 3W, 20KV, THICK FILM

RES, 10G, 5%, 3W, 20KV, THICK FILM

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 7890995P 7890995 716-HTS09471008JPB19-ND 67M0068 38AK6497
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Hts 947 10G 5% 150Ppm Bo30 E1 Vishay Res, 10G, 5%, 3W, 20Kv, Thick Film Vishay
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial
Resistance Range 1.00E10 ohms
Power Rating 3 watts 3 watts
Standards and Certifications RoHS RoHS
Technology / Construction Thick film Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details