Vishay Intertechnology, Inc. Through Hole Resistors HTS00681203JPB15

Description
120 kOhms ±5% 1W Through Hole Resistor Axial High Voltage Thick Film
Request a Quote Datasheet
Description
120 kOhms ±5% 1W Through Hole Resistor Axial High Voltage Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-HTS00681203JPB15-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-HTS00681203JPB15-ND
Through Hole Resistors 716-HTS00681203JPB15-ND
120 kOhms ±5% 1W Through Hole Resistor Axial High Voltage Thick Film

120 kOhms ±5% 1W Through Hole Resistor Axial High Voltage Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 716-HTS00681203JPB15-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging Axial
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers