DigiKey Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
Page:
1
400
450
500
550
600
650
680
690
700
710
720
730
736
737
738
739
740
741
742
743
744
745
746
747
748
750
760
770
780
790
800
850
900
950
1000
1050
1100
1500
2000
2500
3000
3235
| Product Name | Notes |
|---|---|
| "1k, 100k Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 8-SOIC (0.154"", 3.90mm Width)" | |
| "1k, 10k Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 8-SOIC (0.154"", 3.90mm Width)" | |
| "1k, 20k Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 8-SOIC (0.154"", 3.90mm Width)" | |
| "1k, 25k Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 8-SOIC (0.154"", 3.90mm Width)" | |
| "1k, 4k Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 8-SOIC (0.154"", 3.90mm Width)" | |
| "1k, 50k Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 8-SOIC (0.154"", 3.90mm Width)" | |
| "2k, 10k Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 8-SOIC (0.154"", 3.90mm Width)" | |
| "5k, 10k Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 8-SOIC (0.154"", 3.90mm Width)" | |
| 1 GIG HERMETICALL SEALED | |
| 1 kOhms ±1% 600W Chassis Mount Resistor | |
| 1 MEG HERMETICALLY SEALED | |
| 10 GIG HERMETICALLY SEALED | |
| 10 MEG HERMETICALLY SEALED | |
| 100 MEG HERMETICALLY SEALED | |
| 100 MOhms ±5% 3W Through Hole Resistor Axial Flame Proof, High Voltage, Moisture Resistant, Non-Inductive, Safety Thick Film | |
| 100 mOhms ±5% 600W Chassis Mount Resistor | |
| 180 Ohms ±5% 600W Chassis Mount Resistor | |
| 200 MOhms ±1% 5W Through Hole Resistor Axial Flame Proof, High Voltage, Moisture Resistant, Non-Inductive, Safety Thick Film | |
| 220 mOhms ±5% 25W Wirewound Chassis Mount Resistor | |
| 33 kOhms ±5% 3W Through Hole Resistor Axial Flame Proof, High Voltage, Moisture Resistant, Non-Inductive, Safety Thick Film | |
| 330 kOhms ±10% 5W Through Hole Resistor Axial Flame Proof, High Voltage, Moisture Resistant, Non-Inductive, Safety Thick Film | |
| 40 kOhms ±1% 5W Through Hole Resistor Axial Flame Proof, High Voltage, Moisture Resistant, Non-Inductive, Safety Thick Film | |
| 50 MOhms ±1% 5W Through Hole Resistor Axial Flame Proof, High Voltage, Moisture Resistant, Non-Inductive, Safety Thick Film | |
| 600 WATTS AL HOUSED 1 KILOOHM 5% | |
| 600 WATTS AL HOUSED 10 OHMS 5% | |
| 600 WATTS AL HOUSED 100 OHMS 5% | |
| 600 WATTS AL HOUSED 22 OHMS 5% | |
| 600 WATTS AL HOUSED 330 OHMS 5% | |
| 600 WATTS AL HOUSED 4.7 OHMS 5% | |
| 600 WATTS AL HOUSED 47 OHMS 5% | |
| 600 WATTS AL HOUSED 6.8 OHMS 5% | |
| 600 WATTS AL HOUSED 680 OHMS 5% | |
| 70 kOhms ±5% 2.5W Through Hole Resistor Axial Metal Film | |
| RES 100M OHM 1% 5W AXIAL | |
| RES 10M OHM 1% 2W AXIAL | |
| RES 1M OHM 1% 2W AXIAL | |
| RES CHAS MNT 1 OHMS 5% 500W | |
| RES CHAS MNT 1.2 OHMS 5% 500W | |
| RES CHAS MNT 1.5 OHMS 5% 500W | |
| RES CHAS MNT 1.8 OHMS 5% 500W | |
| RES CHAS MNT 10 OHMS 5% 500W | |
| RES CHAS MNT 100 OHMS 5% 500W | |
| RES CHAS MNT 12 OHMS 5% 500W | |
| RES CHAS MNT 120 OHMS 5% 500W | |
| RES CHAS MNT 15 OHMS 5% 500W | |
| RES CHAS MNT 150 OHMS 5% 500W | |
| RES CHAS MNT 18 OHMS 5% 500W | |
| RES CHAS MNT 180 OHMS 5% 500W | |
| RES CHAS MNT 2.2 OHMS 5% 450W | |
| RES CHAS MNT 2.2 OHMS 5% 500W | |
| RES CHAS MNT 2.7 OHMS 5% 450W | |
| RES CHAS MNT 2.7 OHMS 5% 500W | |
| RES CHAS MNT 22 OHMS 5% 450W | |
| RES CHAS MNT 22 OHMS 5% 500W | |
| RES CHAS MNT 220 OHMS 5% 500W | |
| RES CHAS MNT 27 OHMS 5% 450W | |
| RES CHAS MNT 27 OHMS 5% 500W | |
| RES CHAS MNT 270 OHMS 5% 450W | |
| RES CHAS MNT 270 OHMS 5% 500W | |
| RES CHAS MNT 3.3 OHMS 5% 450W | |
| RES CHAS MNT 3.3 OHMS 5% 500W | |
| RES CHAS MNT 3.9 OHMS 5% 450W | |
| RES CHAS MNT 3.9 OHMS 5% 500W | |
| RES CHAS MNT 33 OHMS 5% 450W | |
| RES CHAS MNT 33 OHMS 5% 500W | |
| RES CHAS MNT 330 OHMS 5% 450W | |
| RES CHAS MNT 330 OHMS 5% 500W | |
| RES CHAS MNT 39 OHMS 5% 450W | |
| RES CHAS MNT 39 OHMS 5% 500W | |
| RES CHAS MNT 390 OHMS 5% 450W | |
| RES CHAS MNT 390 OHMS 5% 500W | |
| RES CHAS MNT 4.7 OHMS 5% 450W | |
| RES CHAS MNT 4.7 OHMS 5% 500W | |
| RES CHAS MNT 47 OHMS 5% 450W | |
| RES CHAS MNT 47 OHMS 5% 500W | |
| RES CHAS MNT 470 OHMS 5% 450W | |
| RES CHAS MNT 470 OHMS 5% 500W | |
| RES CHAS MNT 5.6 OHMS 5% 450W | |
| RES CHAS MNT 5.6 OHMS 5% 500W | |
| RES CHAS MNT 56 OHMS 5% 450W | |
| RES CHAS MNT 56 OHMS 5% 500W | |
| RES CHAS MNT 560 OHMS 5% 450W | |
| RES CHAS MNT 560 OHMS 5% 500W | |
| RES CHAS MNT 6.8 OHMS 5% 450W | |
| RES CHAS MNT 6.8 OHMS 5% 500W | |
| RES CHAS MNT 68 OHMS 5% 450W | |
| RES CHAS MNT 68 OHMS 5% 500W | |
| RES CHAS MNT 680 OHMS 5% 450W | |
| RES CHAS MNT 680 OHMS 5% 500W | |
| RES CHAS MNT 8.2 OHMS 5% 450W | |
| RES CHAS MNT 8.2 OHMS 5% 500W | |
| RES CHAS MNT 82 OHMS 5% 450W | |
| RES CHAS MNT 82 OHMS 5% 500W | |
| RES CHAS MNT 820 OHMS 5% 450W | |
| RES CHAS MNT 820 OHMS 5% 500W | |
| Through Hole Resistor |
| << Prev | Next >> |