Vishay Precision Group Through Hole Resistors RLP011R100JS14

Description
Through Hole Resistor
Request a Quote Datasheet
Description
Through Hole Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RLP011R100JS14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RLP011R100JS14-ND
Through Hole Resistors 716-RLP011R100JS14-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Rlp 1 1U1 5% Ba100 E1 / Bag Vishay - 69M0582 - Newark, An Avnet Company
Chicago, IL, United States
Rlp 1 1U1 5% Ba100 E1 / Bag Vishay
69M0582
Rlp 1 1U1 5% Ba100 E1 / Bag Vishay 69M0582
RLP 1 1U1 5% BA100 e1 / BAG

RLP 1 1U1 5% BA100 e1 / BAG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-RLP011R100JS14-ND 69M0582
Product Name Through Hole Resistors Rlp 1 1U1 5% Ba100 E1 / Bag Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details