Vishay Precision Group Through Hole Resistors RLP01360R0JS14

Description
Through Hole Resistor
Request a Quote Datasheet
Description
Through Hole Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RLP01360R0JS14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RLP01360R0JS14-ND
Through Hole Resistors 716-RLP01360R0JS14-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Rlp 1 360U 5% Ba100 E1 / Bag Vishay - 69M0956 - Newark, An Avnet Company
Chicago, IL, United States
Rlp 1 360U 5% Ba100 E1 / Bag Vishay
69M0956
Rlp 1 360U 5% Ba100 E1 / Bag Vishay 69M0956
RLP 1 360U 5% BA100 e1 / BAG

RLP 1 360U 5% BA100 e1 / BAG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-RLP01360R0JS14-ND 69M0956
Product Name Through Hole Resistors Rlp 1 360U 5% Ba100 E1 / Bag Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details