Vishay Precision Group Through Hole Resistors RLP01470R0FS14

Description
Vishay RLP01470R0FS14 Resistor
Request a Quote Datasheet
Description
Vishay RLP01470R0FS14 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 7888040P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7888040P
Through Hole Resistors 7888040P
Vishay RLP01470R0FS14 Resistor

Vishay RLP01470R0FS14 Resistor

Supplier's Site
Through Hole Resistors - 7888040 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7888040
Through Hole Resistors 7888040
Vishay RLP01470R0FS14 Resistor

Vishay RLP01470R0FS14 Resistor

Supplier's Site
Through Hole Resistors - 1679928 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1679928
Through Hole Resistors 1679928
Vishay RLP01470R0FS14 Resistor

Vishay RLP01470R0FS14 Resistor

Supplier's Site
Through Hole Resistors - 716-RLP01470R0FS14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RLP01470R0FS14-ND
Through Hole Resistors 716-RLP01470R0FS14-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Rlp 1 470U 1% Ba100 E1 / Bag Vishay - 69M1009 - Newark, An Avnet Company
Chicago, IL, United States
Rlp 1 470U 1% Ba100 E1 / Bag Vishay
69M1009
Rlp 1 470U 1% Ba100 E1 / Bag Vishay 69M1009
RLP 1 470U 1% BA100 e1 / BAG

RLP 1 470U 1% BA100 e1 / BAG

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 7888040P 7888040 716-RLP01470R0FS14-ND 69M1009
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Rlp 1 470U 1% Ba100 E1 / Bag Vishay
Mounting / Packaging ThroughHole ThroughHole
Resistance Range 470 ohms
Power Rating 1 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1311300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details